location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon KC-36IP Colour Ink + 54 x86 mm Paper Set, 36 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KC-36IP Colour Ink + 54 x86 mm Paper Set, 36 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7739A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999047058 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 407648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Mar 2024 11:16:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon KC-36IP Colour Ink + 54 x86 mm Paper Set, 36 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Canon
More>>>
Features
Print technology
Inkjet printing
Compatibility *
- SELPHY: CP750, CP720, CP740, CP510, CP400, CP710, CP500, CP600, CP730 - Bubble Jet: CP-600, CP-500, CP-740, CP-710, CP-330, CP-200, CP-730, CP-400, CP-300, CP-750, CP-720, CP-510, CP-100, CP-220
Features
Colour ink cartridges quantity
1
Type *
Original
Brand compatibility *
Canon
Other features
Capacity cartridge
36 sheets
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Canon CL-51 Color Cartridge ink cartridge Original Canon CL-51 Color Cartridge ink cartridge Original
(show image)
0618B006 CL-51 Color Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-40 ink cartridge Original Black Canon PG-40 ink cartridge Original Black
(show image)
0615B006 PG-40 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-50 black ink cartridge Original Canon PG-50 black ink cartridge Original
(show image)
0616B006 PG-50 black 0.00
(excl. VAT)
0 (incl. VAT)
Canon Cartridge CL-41 ink cartridge Original Cyan, Magenta, Yellow Canon Cartridge CL-41 ink cartridge Original Cyan, Magenta, Yellow
(show image)
0617B006 Cartridge CL-41 0.00
(excl. VAT)
0 (incl. VAT)
Canon KC-18IL Colour Ink + 54 x 86 mm Sticker Paper Set, 18 Sheets Canon KC-18IL Colour Ink + 54 x 86 mm Sticker Paper Set, 18 Sheets
(show image)
7740A001 KC-18IL Colour Ink + 54 x 86 mm Sticker Paper Set, 18 Sheets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 5 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
New Zealand 1 distributor(s)
Deutschland 3 distributor(s)