location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Replacement TLPLW1 projector lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Projector Lamp TLPLW1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPLW1 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL488 projector lamp 160 W UHM
(show image)
GL488 GL488 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11132 projector lamp 165 W
(show image)
ML11132 ML11132 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW15 projector lamp 275 W
(show image)
TLPLW15 TLPLW15 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW10 projector lamp 275 W
(show image)
TLPLW10 TLPLW10 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba LAMP FOR TDPT95/TW95
(show image)
TLPLW9 LAMP FOR TDPT95/TW95 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW3 projector lamp 200 W UHM
(show image)
TLPLW3 TLPLW3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)