location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-1710 2700 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-1710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H230040DA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-1710 2700 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 2700 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 400:1
  • - 228 W
More>>>
Projector
Projection distance
1.2 - 12.1 m
Projector brightness *
2700 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
170 W
Features
Noise level *
40 dB
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
228 W
Power consumption (standby) *
5.1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
1.6 kg
Packaging content
Remote control included *
Yes
Other features
Dimensions (WxDxH)
273 x 193 x 68 mm
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:56:51
Uk has collected 2 expert reviews for Epson EMP-1710 2700 ANSI lumens LCD XGA (1024x768) and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-15 00:56:51
This brand-new projector is expensive and rather noisy, but image quality is excellent.
67%
projectorreviews.com.au
Updated:
2016-11-15 00:56:51
The Wireless lan feature on the EMP-1715 allows you to transfer presentations, photos and moving graphics (from MPEG files) without being restricted by cables...
90%
Brand Image Product code Product Stock Price from
Epson EMP-1700 2200 ANSI lumens LCD XGA (1024x768) Epson EMP-1700 2200 ANSI lumens LCD XGA (1024x768)
(show image)
V11H232040LA EMP-1700 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1700 2200 ANSI lumens LCD XGA (1024x768) Epson EMP-1700 2200 ANSI lumens LCD XGA (1024x768)
(show image)
V11H232040JA EMP-1700 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1700 + Gyro Mouse 2200 ANSI lumens LCD XGA (1024x768) Epson EMP-1700 + Gyro Mouse 2200 ANSI lumens LCD XGA (1024x768)
(show image)
V11H232040DG EMP-1700 + Gyro Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1700 + Gyro Mouse 2200 ANSI lumens LCD XGA (1024x768) Epson EMP-1700 + Gyro Mouse 2200 ANSI lumens LCD XGA (1024x768)
(show image)
V11H232040BG EMP-1700 + Gyro Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1700 Epson EMP-1700
(show image)
V11H232040 Epson EMP-1700 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1700 2200 ANSI lumens LCD XGA (1024x768) Epson EMP-1700 2200 ANSI lumens LCD XGA (1024x768)
(show image)
V11H232040DA EMP-1700 0.00
(excl. VAT)
0 (incl. VAT)