location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link RangeBooster N 650 Draft-11n Wireless Broadband Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeBooster N 650 Draft-11n Wireless Broadband Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-635/B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:18
The date of the most recent change of this product data-sheet in Icecat.
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
VPN support
VPN Pass-through Multi-sessions PPTP L2TP IPSec
DSL features
ADSL
Yes
Security
Security algorithms
WPA
Authentication method
802.1x RADIUS
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Design
LED indicators
LAN, Power, Status, USB, WAN, WLAN
Certificates
Certification
FCC, CE
Packaging content
AC adapter included
Yes
Bundled software
D-Link Click’n Connect
Antenna
Antenna connector type
RP-SMA
Other features
Compatible operating systems
Windows 2000/XP Mac OS v10.4
I/O ports
4x 10/100 LAN 1x 10/100 WAN 1x USB 2.0 1x Power
Supported data transfer rates
WLAN: 1 - 108 Mbps
Power requirements
5V DC
Networking features
LAN, WLAN, WAN
Minimum system requirements
CD-ROM Drive Internet Explorer 6
Maximum data transfer rate
0.1 Gbit/s
Management platform
Web-based
Filtering description
Content, URL
Data transfer rate
100 Mbit/s
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 05:03:47
Uk has collected 22 expert reviews for D-Link RangeBooster N 650 Draft-11n Wireless Broadband Router wireless router and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 05:03:46
A feature-packed router with good coverage and speed, and all at a reasonable price. Considering its compact dimensions, the D-Link boasts a surprising number of features. It may not have an ADSL modem built in, but the four network ports at the re...
80%
techadvisor.co.uk
Updated:
2011-09-26 05:03:46
This is a draft-N Wi-Fi router based on the Atheros XSPAN AR5008 chipset. As routers go, its specification wants for very little. Its a fairly standard four-port router, with an SPI firewall and support for WEP, WPA, WPA2 and ADSL2. And its a Mim...
Bottom line A decent, well-specified, wireless router with only one problem – it just doesnt live up to the draft-N hype. Roger Gann Lowest online price: ££55.02...
70%
Zdnet.com.au
Updated:
2011-11-04 14:02:26
D-Links DIR-635 router sports good performance and features at a reasonable price. Design and features D-Links DIR-635 is a compact wireless router packed in a silver-trimmed black case of a very modest design. Three aerials are used for improved tra...
Good Reliable performance, USB printer port, Excellent warranty period, Port filtering and modest URL filtering...
Bad Status lights are separated from corresponding ports, 100Mbps only over Ethernet...
Bottom line D-Links DIR-635 sports good performance and features at a reasonable price.
70%
gadgetguy.com.au
Updated:
2011-11-04 14:02:28
The D-Link RangeBooster N 650 Router (DIR-635) is a draft 802.11n compliant device that delivers real world performance of up to 650% faster than an 802.11g wireless connection and faster than 100Mbps wired Ethernet*. Connect the RangeBooster N 650 Rou...
Bottom line The D-Link RangeBooster N 650 Router (DIR-635) is a draft 802.11n compliant device that delivers real world performance of up to 650% faster than an 802.11g wireless connection and faster than 100Mbps wired Ethernet*. Connect the RangeBooster N 650 Rou...
0%
pcquest.ciol.com
Updated:
2011-09-26 05:03:46
The RangeBooster N650 is an IEEE 802.11n (draft) compliant wireless router thats meant for small offices and homes. Along with this router, we also received a PCI as well as PC-card adapter. Interestingly, the PCI card also had 3 antennae, something...
0%
tech2.com
Updated:
2011-09-26 05:03:46
In a recent feature, we had spoken about emerging wireless technologies with a specific reference to 802.11n and the performance leap it promises to deliver. D-Link which enjoys considerable popularity in India, has now made its 802.11n products availa...
50%
Thetechlounge.com
Updated:
2011-09-26 05:03:46
Welcome back to the wide world of wireless. When we last left off, our band of 802.11g players were battling each other over speed-boosting performance enhancements that were strictly "off the books". As we have seen in the past though, advertised perf...
Good 802.11n speed, Ability to capture syslog data, excellent port forwarding setups...
Bad 802.11n is still "Draft", No Gigabit switch, Unable to access administrator console using Jumbo frames >4000 bytes...
Bottom line The specification for 802.11n is without a doubt better than its predecessors, b and g. The dilemma is just how much better. Since 802.11n is still a "draft" specification, we can not definitively put our stamp of approval on it. Interoperability issue...
0%
v3.co.uk
Updated:
2011-09-26 05:03:46
A slick, advanced and compact choice of router...
80%
practicallynetworked.com
Updated:
2011-09-26 05:03:46
The first thing youll notice when you open the box is that theres no printed quick start guide. A piece of yellow tape that covers the four LAN ports instructs you to run the CD first. The DIR-635 is supplied with an excellent, almost idiot-proof st...
0%
pcmag.com
Updated:
2011-09-26 05:03:46
The D-Link (www.d-link.com) RangeBooster N 650 Wireless Router DIR-635 is D-Links first offering in the 802.11n market, and its a solid entry in just about every aspect—except the one that counts the most: performance. Though it doesnt get the wor...
Good Great interface and documentation, better performance than 802.11g products.
Bad Performance lower than expected for draft-n, and lower than pre-n products.
Bottom line With an updated interface and case design, the DIR-635 is easy to configure and use. The router is feature-packed, but ultimately disappoints because of poor performance...
50%
trustedreviews.com
Updated:
2011-09-26 05:03:46
As I surmised with the review of Buffalo's Nfiniti draft-n wireless products I felt it wouldn't take long for the rest of the pack to catch up. Sure enough, D-Link is next onto the bandwagon with its latest Rangebooster router and PC Cards. Whereas Buffal...
80%
wi-fiplanet.com
Updated:
2014-03-31 01:28:45
D-Links entry into the 802.11n Draft 1.0 market is the RangeBooster N 650 four port router. Its part of their "Platinum Plus" series of products that promises superior speed, range and security as compared to all other D-Link wireless products, and n...
0%
Brand Image Product code Product Stock Price from
D-Link DIR655 + DWA-140 wireless router D-Link DIR655 + DWA-140 wireless router
(show image)
DIR655 + DWA-140 DIR655 + DWA-140 0.00
(excl. VAT)
0 (incl. VAT)