location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DC40 4.29 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1183B006
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon DC40 4.29 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.29 MP CCD 25.4 / 2.8 mm (1 / 2.8")
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 6.86 cm (2.7")
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Image sensor
Total megapixels *
4.29 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 2.8 mm (1 / 2.8")
Lens system
Focal length range
44.5 - 445 mm
Optical zoom *
10x
Filter size
37 mm
Digital zoom *
200x
Image stabilizer *
Yes
Storage
Compatible memory cards *
MiniSD
Shutter
Camera shutter speed
1/2000 ~ 1/6 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Display resolution
123000
Camera
Minimum illumination
0.6 lx
Camera
Photo effects
Art, Mirror, Mosaic, Sepia
Ports & interfaces
PictBridge *
Yes
DV port
No
S-Video in
Yes
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-208
Weight & dimensions
Width
60 mm
Depth
126 mm
Height
87 mm
Weight *
480 g
Other features
Expansion slots
miniSD
I/O ports
USB AV
Resolution
640 x 480 pixels
Lens system
200x/40x, Wide Attachment
Source Testseek summary Average rating
Reviews
Updated:
2014-11-19 05:31:31
Uk has collected 12 expert reviews for Canon DC40 4.29 MP CCD and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-11-19 05:31:26
Canons DC40 is the companys top of the range DVD camcorder. As such it offers a good range of features and decent quality video to boot. The let downs come in the form of occasionally blurry stills, the lack of a microphone jack and a tendency to over-exp...
Good Crisp images, better than most DVD camcorders, good stills...
Bad Over-exposed images, poor battery life The Final Word The DC40 is an excellent DVD video camera.
Bottom line The DC40 is an excellent DVD video camera.
80%
gadgetguy.com.au
Updated:
2014-11-19 05:31:31
As with the Canon DC10 reviewed last year, the DC40 is ergonomically very good. The circular DVD imposes a naturally comfortable shape to the camera and most of the controls fall easily beneath your thumb or fingers. It?s wise to ensure the hand grip s...
Good Ergonomics, excellent range of presets and exposure options, manual focus, aperture, white balance. High quality Canon lens with large 4 megapixel image sensor.
Bad Lens not wide enough for normal use, movement artefacts especially when edited and recompressed, extremely slow MPEG2 encoding.
Bottom line As with the Canon DC10 reviewed last year, the DC40 is ergonomically very good. The circular DVD imposes a naturally comfortable shape to the camera and most of the controls fall easily beneath your thumb or fingers. It?s wise to ensure the hand grip s...
80%
smartcomputing.com
Updated:
2014-11-19 05:31:27
Take Your Show On The Road Meet Canon’s DVD Camcorder A camera is only as good as its cameraman. In the right hands, a camcorder can record your family history so that future generations will enjoy important things: a birthday, a wedding, a new baby...
0%
pcmag.com
Updated:
2014-11-19 05:31:29
The hybrid market is set to take off, and Im not talking about cars. Cameras such as the Casio Exilim EX-P505 and the Sony Cyber-shot M1 and M2 take okay video, but they are not spectacular. Now, the Canon DC40 ($899 list) steps up to the plate as o...
Good Very good video quality. Decent 4-megapixel stills. Variety of special modes and features for both stills and video.
Bad Significant shutter lag in auto mode. Video has a slight color cast. Reviewing still images is slow.
Bottom line Although performance needs to improve, the Canon DC40 is one of the first miniDVD camcorders to let you shoot decent stills...
80%
camcorderinfo.com
Updated:
2014-11-19 05:31:30
The DC40 also offers shutter speed control in a Shutter Priority mode. This allows you to shift the shutter speed while the camcorder automatically adjusts the other exposure controls. At 1/30th of a second, the image was much brighter. While this sett...
80%