location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C5708A DLT Data Cartridge Blank data tape DDS 3.81 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5708A DLT Data Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5708A#*PUK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 01:06:11
The date of the most recent change of this product data-sheet in Icecat.
Performance
Product type *
Blank data tape
Media type *
DDS
Product colour
Black
Weight & dimensions
Size (imperial)
5.41 cm (2.13")
Tape size
3.81 mm
Tape length
124.5 m
Tape thickness
6.5 µm
Weight
40 g
Packaging data
Package weight
4.45 kg
Operational conditions
Operating temperature (T-T)
26
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 45 °C
Storage relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
80 x 59 x 15 mm
Quantity per box
10 pc(s)
Other features
Maximum media width
3.81 mm
Operating temperature (T-T)
79
Recording technology
DDS-3
Tape width
4 mm
Basefilm
Metal Particle
Weight (imperial)
0.367 kg (0.81 lbs)
UNSPSC-code
43202002
HDD speed
5400 RPM
Total storage capacity
24 GB
Logistics data
Case or master carton weight
0.49 kg
Case or master carton quantity
100 pc(s)
Pallet dimensions (W x D x H)
1200 x 1270 x 1000 mm
Larger master carton dimensions (WxDxH)
159 x 82 x 61
Products per pallet
7200 pc(s)
Master (outer) cases per pallet
100 pc(s)
Pallet gross weight
383 kg