location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DMC-300SC network media converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-300SC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-300SC/B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069241819 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:02
The date of the most recent change of this product data-sheet in Icecat.
Network
Cabling technology
10Base-T, 100BASE-T, 100Base-FX
Features
LED indicators
LAN
Power
Power consumption (typical)
7.2 W
Weight & dimensions
Weight
300 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Packaging data
Package width
208 mm
Package depth
274 mm
Package height
68 mm
Package weight
769 g
Certificates
Certification
FCC Class B, VCCI Class B, CE Class B
Logistics data
Shipping (inner) case length
37 cm
Shipping (inner) case width
29.1 cm
Shipping (inner) case height
45.2 cm
Logistics data
Shipping (inner) case net weight
7.68 kg
Products per shipping (inner) case
10 pc(s)
Pallet gross weight (air)
391 kg
Master (outer) cases per pallet (air)
44 pc(s)
Products per pallet (air)
440 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
194.3 cm
Pallet gross weight (sea)
391 kg
Master (outer) cases per pallet (sea)
44 pc(s)
Products per pallet (sea)
440 pc(s)
Pallet height (sea)
194.3 cm
Shipping (inner) case gross weight
8.39 kg
Harmonized System (HS) code
85176990
Other features
Dimensions (WxDxH)
89 x 119 x 25 mm
Interface
RJ-45, SC
Power requirements
7.5V, 1.5A
Full duplex
Yes
Cable type
UTP Cat. 3, 4, 5; 62.5/125μm MM Fiber; 10/125μm SM Fiber
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)