location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AquaTouch S5070/02 men's shaver Rotation shaver Trimmer Blue, Charcoal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AquaTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5070/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5070/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103837503
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips AquaTouch S5070/02 men's shaver Rotation shaver Trimmer Blue, Charcoal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Blue, Charcoal
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable
  • - Nickel-Metal Hydride (NiMH) AC/Battery Operating time: 40 min Charging time: 1 h Fast charging
More>>>
Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product colour *
Blue, Charcoal
Precision trimmer
Yes
Travel lock
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) model
SH50
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Battery level indicator
Yes
Indication
Travel lock indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Battery type
Built-in battery
Operating time
40 min
Charging time
1 h
Fast charging
Yes
Power consumption (standby)
0.1 W
AC input voltage
100-240 V
Power consumption (max)
9 W
Cordless
Yes
Packaging content
Protection cap
Yes
Other features
Battery LED indicator
Yes
Battery
Rechargeable battery
Yes