location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C530DN Colour 600 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C530DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01280101 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2023 08:30:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C530DN Colour 600 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 600 x 1200 DPI
  • - 31 ppm
  • - Duplex printing
  • - Total input capacity: 250 sheets
  • - Internal memory: 256 MB 532 MHz
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 19:04:54
Uk has collected 9 expert reviews for OKI C530DN Colour 600 x 1200 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2012-03-03 01:12:00
Rather different in appearance to the Kyocera Mita FS-C5250DN, the Oki C530dn throws out the layers of midnight blue, instead plumping for a colour scheme that pairs a rather lighter grey with a bright cream. The effect is much cleaner, and at just jus...
Bottom line It's not as good as the Kyocera FS-C5250DN. And that's really the problem for the Oki C530dn. At almost every step of the way, it finds itself being trumped by the Kyocera. The latter has far more potential for expansion, is faster and (for colour, at...
70%
pcmag.com
Updated:
2011-08-17 19:04:54
The OKI C530dn ($499 direct) is a fast LED-based color printer geared to small workgroups. As an LED-based printer, the C530dn uses light-emitting diodes (LEDs) in place of lasers as a light source; LED printers are considered laser class. The C530dn h...
Good Fast. Auto duplexer.
Bad So-so output quality. No port for USB key.
Bottom line The OKI C530dn is a fast color laser-class (LED) printer that can handle the color printing needs of a small workgroup. Buy it now...
80%