location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic Graphic Series CRT MONITOR G90FB monitor CRT 48.3 cm (19")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Graphic Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRT MONITOR G90FB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G90FB-4
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Display
Type
CRT
Viewable size, vertical
0.13 mm
Viewable size, horizontal
0.20 mm
Viewable size diagonal
0.25 mm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 97 kHz
Display diagonal *
48.3 cm (19")
Monitor sync input signal
H/V (TTL)
Display viewable area (HxV)
360 x 270 mm
Ports & interfaces
I/O ports
1 x 15-pin 1 x 3-pin
Power
Power management
TCO'03, ENERGY STAR '05
Power consumption (typical)
100 W
Management features
User controls
Basic,On View
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 95%
Weight & dimensions
Depth
445 mm
Height
424 mm
Width
465 mm
Weight
18 kg
System requirements
Compatible products
-VGA 1920X1440. -Power Mac G3/G4/G5 1600x1200.