location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 7D SLR Camera Body 19 MP CMOS 5184 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3814B004 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:18:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 7D SLR Camera Body 19 MP CMOS 5184 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Body 19 MP CMOS Black
  • - Face tracking
  • - 1920 x 1080 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Camera type *
SLR Camera Body
Megapixel (approx.) *
19 MP
Sensor type *
CMOS
Maximum image resolution *
5184 x 3456 pixels
Image stabilizer *
No
Supported aspect ratios
3:2
Image sensor size (W x H)
22.3 x 14.9 mm
Focusing
Auto focusing (AF) modes *
Centre weighted Auto Focus, Continuous Auto Focus, Flexible Spot Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Selective Auto Focus, Single Auto Focus, Spot Auto Focus
Face tracking
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, 6400, Auto
Light exposure modes *
Auto
Flash
Flash modes *
Auto
Flash exposure lock
Yes
Flash guide number
12 m
Flash recharging time
3 s
Video
Maximum video resolution *
1920 x 1080 pixels
Video formats supported
MOV
Audio
Built-in microphone *
No
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
920000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Portrait, Self-portrait, Landscape
Photo effects *
Positive film
Self-timer delay *
2 s
Camera playback
Movie, Single image, Slide show
Histogram
Yes
Direct printing
Yes
Image editing
Rotating
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
LP-E6
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
148.2 mm
Depth
73.5 mm
Height
110.7 mm
Weight
820 g
Other features
Video capability
Yes
Interface
USB
Built-in flash
Yes
Camera shutter speed
1 - 8000 s
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:15:07
Uk has collected 129 expert reviews for Canon EOS 7D SLR Camera Body 19 MP CMOS 5184 x 3456 pixels Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
EISA.eu
Updated:
2011-08-14 04:15:03
Thanks to its new 19 cross-type AF points, its extremely high ISO settings and a burst mode that allows up to eight frames to be captured in one second, the Canon EOS 7D is the natural choice when it comes to photographing action and sport. The camera...
0%
theregister.co.uk
Updated:
2011-08-14 04:15:03
Your possible reason for buying this camera may have changed fairly recently. The EOS 7D would have been the only way to get 'standard' and 'film' frame rates from a Canon DSLR product in HD, but no more. There is a new model which offers very much the...
Bottom line As a smaller sibling to the 5D Mark II, it was the video capabilities that created the buzz around the EOS 7D. It was the only alternative for sensible frame rates, whilst still being able to take advantage of the huge selection of fast EF lenses and...
80%
digicambuyer.co.uk
Updated:
2011-08-14 04:15:05
Can Canon’s latest innovation win over the advanced DSLR upgraders? In a bid to attract DSLR upgraders away from rival manufacturer Nikon, Canon’s response to the highly-specified D300S comes in the form of the equally feature-packed EOS 7D.Sporting an...
Bottom line Generally a stunning camera, but needs to be used on RAW to make full use of the excellent CMOS chip, as the JPEGs can be unreliable...
80%
gadgetshow.channel5.com
Updated:
2011-08-14 04:15:05
The Canon EOS 7D is the latest high-spec “prosumer” model in Canon’s DSLR camera range, delivering impressive features like 1080p video, 8fps continuous shooting and an 18.1-megapixel sensor in a tough, weatherproof body. A camera for serious photograp...
Good As soon as you pick it up, it’s clear that the Canon EOS 7D means business. It’s big, heavy, sturdy and packed with dials and buttons. For the well-versed in DSLR photography, the Canon EOS 7D is a dream to use. While Nikon and Sony’s us...
Bad It’s certainly not a camera for the DSLR beginner, as the amount of manual options on offer will only serve to confuse. There is a fully auto mode, naturally, but why spend £1,250 on a DSLR and treat it like a point and shoot? We'd also hav...
Bottom line We could go on forever about the Canon EOS 7D’s features and versatility, but suffice to say: if you’re looking for a top class all-round performer and aren’t too concerned with going full-frame, this is currently the best body around.Ca...
100%
electricpig.co.uk
Updated:
2011-08-14 04:15:05
The Canon EOS 7D is the latest “prosumer” model in Canon’s DSLR camera range, delivering high end features like 1080p video, 8fps continuous shooting and an 18.1-megapixel sensor in a tough, weatherproof body. So does it give the likes of the Sony A...
Good Versatile, sturdy, powerful and takes top class stills and video...
Bad Not full frame...
Bottom line A truly superb prosumer DSLR that offers a huge amount of features...
100%
macworld.co.uk
Updated:
2011-08-14 04:15:05
The Canon EOS 7D digital SLR is designed for users who want fast shooting performance. That means sports photographers, nature photographers, and anyone who needs to freeze-frame a fast-moving subject. It has a crisp-sounding shutter, a sturdily built...
Good Fast burst mode; solid body; versatile focusing modes; very good high ISO performance...
Bad Focusing not always accurate; could use more accessible focus controls Min specs: Camera resolution: 18 (megapixels); Sensor size: 22.3x14.9mm; CMOS; Video mode; Viewfinder, 3in; ISO 100, 200, 400, 800, 1600, 3200, Auto; Centre, Spot metering; Minimum shu...
80%
amateurphotographer.co.uk
Updated:
2011-08-14 04:15:05
Canon EOS 7D - at a glance: 18 million effective pixels Live View on 3in, 920,000-dot LCD screen 1920x1080p (Full HD) video recording at 30fps Wireless flash control Street price approx £1,699 When I first received Canon’s press release for the EOS 7D...
0%
expertreviews.co.uk
Updated:
2011-08-14 04:15:05
Until recently, camera buyers looking for an HD-capable, top-end DSLR without spending professional amounts of money had one option - the superb Nikon D300s. The only compromise it presented was its lack of a full-frame sensor. Otherwise, with continuo...
Bottom line Beautiful images, a great video mode and superb build quality mean those in the market for a top-end DSLR need look no further...
100%
Photoradar.com
Updated:
2011-08-14 04:15:06
You can think of the 7D as a GTi version of the 50D – or a small-sensored high-speed alternative to the EOS 5D Mark II. But to look for family resemblances is perhaps to miss the point. Sure, as you would expect, there are plenty of familiar EOS featur...
Bottom line You can think of the 7D as a GTi version of the 50D – or a small-sensored high-speed alternative to the EOS 5D Mark II. But to look for family resemblances is perhaps to miss the point. Sure, as you would expect, there are plenty of familiar EOS featur...
100%
pocket-lint.com
Updated:
2011-08-14 04:15:07
The new EOS 7D is a fully redesigned EOS with high performance in mind so the new, extremely well-specified, EOS marks a step change for Canon's EOS models featuring an 18MP APS-C sized sensor and HD video to name two of the key features. At first gla...
Good Build, image quality, viewfinder, performance and speed, AF, flash control, HD video, ergonomics, LCD...
Bad Looks pricey, purple fringing on some high contrast shots with 18-135mm kit lens...
Bottom line An accomplished and well-equipped semi-professional camera with professional build and specification that’s capable of stunning results and at high resolution too. It looks expensive, but as a step down from canon EOS 1D Mk III, it makes a lot of se...
90%
pcadvisor.co.uk
Updated:
2011-08-14 04:15:07
Product Code: 3814B022AA The Canon EOS 7D digital SLR is designed for users who want fast shooting performance. That means sports photographers, nature photographers, and basically anyone who needs to freeze-frame a fast-moving subject. It has a cri...
Bottom line We love the feel of the Canon EOS 7D — even its relatively heavy weight — and we think it's an easy camera to use, even if you're not used to Canon's D-SLR control schemes. It was able to capture some stunning images, especially in...
80%
techradar.com
Updated:
2011-08-14 04:15:07
The Canon EOS 7D is Canon's top of the range APS-C camera. Below it sit the compact forms of the 1000D, 450D and 500D, and above it the full-frame glory of the£200 more expensive EOS 5D MKII.The big difference between the 5D MKII and the 7D is inside...
Good Build quality, Video footage, Continuous shooting mode, High-ISO image quality, Great viewfinder...
Bad Hard on memory cards, More expensive than Nikon D300S, Unimpressive kit lens...
Bottom line The Canon EOS 7D is Canon's top of the range APS-C camera. Below it sit the compact forms of the 1000D, 450D and 500D, and above it the full-frame glory of the£200 more expensive EOS 5D MKII.The big difference between the 5D MKII and the 7D is i...
90%
practicalphotography.com
Updated:
2011-08-14 04:15:07
Taking the award for the most amount of pixels on an APS-C sensor to date and boasting a quite phenomenal 8fps shooting rate is the new 18MP Canon EOS 7D...
80%
pcauthority.com.au
Updated:
2011-11-04 12:26:27
Canon's new 7D looks to bridge the gap between the incredible but expensive 5D Mark II and very capable stills camera the 50D. At $3499, the 7D is midway in price between these two excellent cameras. Does it perform well enough to carve out its own nic...
Bottom line If you’re looking to spread your creative wings as a photographer, the Canon EOS 7D DSLR camera will give you everything you need...
83%
digitalfunstuff.com.au
Updated:
2011-11-04 12:26:29
Canon EOS 7D Digital SLR Camera...
0%
stuff.co.nz
Updated:
2011-11-04 12:26:44
This 18-megapixel DSLR camera has dual image processors for fast operation including burst mode of up to eight frames per second (JPEG). It is well made and rugged, with extensive sealing against dust and moisture. There is automatic dust removal by fi...
Bottom line Canon now has an APS-C size sensor camera to compete with the Nikon D300s, filling a gap in its product line. Choosing between the Canon and the Nikon is easy - buy the camera for which you already own lenses. If starting from scratch, the Nikon feel...
0%
dpexpert.com.au
Updated:
2011-11-04 12:26:46
This18 megapixel DSLR camera has dual image processors for fast operation – burst mode of up to 8fps (JPEG). It is well made and rugged with extensive sealing against dust and moisture. There is automatic dust removal by filter shake. The high resolut...
Good This camera is ultra-responsive with seemingly no time lag between imagining the picture and having it saved on the CF card. The 8fps burst speed is ideal for capturing fast moving subjects. Auto focus and auto exposure are almost always spot on. The e...
Bad Only having three frame auto bracketing is poor. Nikon brackets nine and Pentax seven – which is ideal for creating high dynamic range sets. The low light auto-focus assist lamp is still the dreadful pulse flash method.
Bottom line Canon now has an APS-C size sensor camera to compete with the Nikon D300s, filling a gap in their product line. Choosing between the Canon and the Nikon is easy – buy the camera for which you already own lenses. If starting from scratch the Nikon fe...
0%
smh.com.au
Updated:
2011-11-04 12:26:46
EOS 7D Price: $2700 [body] Brilliant This 18-megapixel DSLR camera has dual image processors for fast operation including burst mode of up to eight frames per second (JPEG). It is well made and rugged, with extensive sealing against dust and moist...
Good This camera is ultra responsive with seemingly no time lag between imagining the picture and having it saved on the CF card. The 8fps burst speed is ideal for capturing fast-moving subjects. Auto focus and auto exposure are almost always spot on. The...
Bad Only having three-frame auto bracketing is poor. Nikon brackets nine and Pentax seven, which is ideal for creating high-dynamic range sets. The low-light auto-focus-assist lamp is still the dreadful pulse-flash method...
Bottom line Canon now has an APS-C size sensor camera to compete with the Nikon D300s, filling a gap in its product line. Choosing between the Canon and the Nikon is easy — buy the camera for which you already own lenses. If starting from scratch, the Nikon fee...
0%
photoreview.com.au
Updated:
2011-11-04 12:26:47
With the introduction of the EOS 7D, Canon has created a 'pro-sumer' DSLR that is a step up from the EOS 50D but has a smaller sensor than the EOS 5D Mark II. Offering 18-megapixel resolution, the 7D is the first EOS camera outside the EOS-1 series to...
88%
goodgearguide.com.au
Updated:
2011-11-04 12:26:48
Page: 1 2 next > Canon's EOS 7D digital SLR is designed for users who want fast shooting performance. That means sports photographers, nature photographers, and basically anyone who needs to freeze-frame a fast-moving subject. It has a crisp-sounding shutter, a sturdily built (and heavy at 900g) stainless steel and polycarbonate body, and all of its settings can be controlled via dedicated buttons or button/dial combinations. The EOS 7D slots in to Canon's digital SLR line-up between the EOS...
Good Fast burst mode, solid body, versatile focusing modes, very good high ISO performance...
Bad Focusing wasn’t always accurate, could use more accessible focus controls...
Bottom line The Canon EOS 7D is definitely for the action photographer: It has a fast burst mode and captures huge images. Its high ISO performance is very good, but we found its focus to be hit and miss...
80%
techradar.com
Updated:
2013-04-12 01:58:44
The Canon EOS 7D is Canon's top of the range APS-C camera. Below it sit the compact forms of the EOS 1100D , EOS 600D and EOS 60D and above it the full-frame glory of the £200 more expensive EOS 5D MKII . The big difference between the 5D MKII and the 7D...
Good Build quality, Video footage, Continuous shooting mode, High, ISO image quality, Great viewfinder...
Bad Hard on memory cards, Unimpressive kit lens...
Bottom line The obvious decision for anyone looking to buy a Canon is whether to go for the 7D or splash out on the 5D MKII. With the 5D MKII costing around £450 extra, it's not an easy choice. For the most fine-grained image quality, and particularly for profession...
90%
stuff.tv
Updated:
2014-03-20 01:23:13
Twinned with the 7D’s dual DIGIC4 image processors, the sensor can capture continuous full-resolution stills at 8 frames per second. And the 7D’s new 19-point autofocus system is much speedier and more versatile than those found on older Canons.Excell...
Good Excellent photo and video quality. Rugged build. Excellent LCD screen. Shoots continuously at 8fps. Huge viewfinder. New autofocus system...
Bad Well, it’s not full frame. That’s about it...
Bottom line Stunning all-round performance, features and build. A pro-quality body that any serious amateur can afford...
100%
techradar.com/au/
Updated:
2014-04-11 01:06:19
The Canon EOS 7D is Canon's top of the range APS-C camera. Below it sit the compact forms of the EOS 1100D, EOS 600D and EOS 60D and above it the full-frame glory of the £200 more expensive EOS 5D MKII.The big difference between the 5D MKII and the 7D is...
Good Build quality, Video footage, Continuous shooting mode, HighISO image quality, Great viewfinder...
Bad Hard on memory cards, Unimpressive kit lens...
Bottom line The excellent Nikon D300S looms large over the 7D and matches it in virtually every way. The Nikon's build quality is superlative, its continuous mode performance is just about the same, and usability, while significantly different from the 7D's, is great...
90%
technave.com
Updated:
2016-11-24 02:02:56
With a budget to spend on a top-end Canon DSLR body you are spoilt for choice. You may decide to go full-frame and invest all of your budget in the 21-megapixel EOS 5D mkII and shoot big files for the ultimate image quality. Or you may sacrifice a few meg...
Bottom line It is a expensive DSLR so you would be perfectly entitled to expect a great deal for your money. The good news, in the most part, is that you get it. This is a classy feature-rich DSLR that has a reassuringly robust body so should easily withstand even se...
0%
hardwarezone.com.ph
Updated:
2016-11-24 02:02:56
The Canon EOS 7D is by far one of the most anticipated cameras of the year. Ever since the 5D Mark II was launched August last year, there were talks that Canon may just announce another camera of the same caliber as the 5D Mark II which has full frame go...
Bottom line The 7D is a camera that many Canon DSLR users will want, but as camera based on a cropped sensor design, it would appeal more to the consumer crowd than it would for the professionals. As mentioned earlier, we very much consider the 7D to be a hybrid of t...
90%
whatdigitalcamera.com
Updated:
2011-08-14 04:15:03
More versatility in both image quality and general performance make the difference for the Canon EOS 7D, which comes out as the overall winner...
0%
buy-n-shoot.com
Updated:
2011-08-14 04:15:03
Many photographers were a tad confused about the positioning of Canon’s new 7D when it was announced to the market. Seemingly, it was considered to be an upgrade to the existing 50D range of camera, but what Canon have, actually, done is given the s...
90%
microfilmmaker.com
Updated:
2011-08-14 04:15:03
The future is here. For years (decades, even?), low-budget filmmakers have dreamed of being able to achieve the look of film without the headache and cost of film equipment, processing etc. Over the past decade we've seen digital cinema grow and develo...
80%
dv.com
Updated:
2011-08-14 04:15:03
print ShareThis rss The Canon EOS 7D has its frustrations, but this DSLR is an exceptional production tool.I take great pains with my reviews to be as thorough as possible to consider all the angles and to put the tools through real practical testin...
Good Amazing picture, great sensitivity, large sensor, very cheap price.
Bad Poor ergonomics for a video camera, focus is difficult while using standard and professional Canon EF still lenses.
Bottom line A giant leap forward in inexpensive, high-quality, film-like HD video...
100%
electronicsme.com
Updated:
2011-08-14 04:15:03
Canon EOS 7D digital SLR is Canon's latest entry into the advanced amateur/pro photography market. It features an all-new 18.0 Megapixel APS-C size CMOS sensor, dual Digic 4 image processors and continuous shooting speeds up to 8fps. The EOS 7D also fe...
Bottom line If you're a serious amateur looking for an awesome camera, or a pro needing a second (or even first) Canon body, the EOS 7D makes an excellent choice. The combination of features, price and build quality is hard to beat. About the only complaint might...
92%
shutterbug.com
Updated:
2011-08-14 04:15:03
Pro-Quality Digital SLRs Canon’s EOS 7D; Full HD Video In An 18MP D-SLR By Joe Farace • March, 2010 The new EOS 7D fills a gap in Canon’s D-SLR line-up that never existed before, fitting somewhere between the EOS 5D Mark II and EOS 50D; it also go...
0%
wired.com
Updated:
2011-08-14 04:15:03
Maybe you're tired of using a crappy point-and-shoot. Or, maybe you feel like you've outgrown your awesome, yet dated, PowerShot G9. Maybe you're just looking to strap up a full-featured DSLR. Canon's newest 7D is the way to go. There's no maybe about...
Good Solid build and weatherproofing with prostyle feel in hand. Frame rate is sportshooter ready. Wireless control of external Speedlite flashes. 8 frames per second in RAW makes us swoon.
Bad Noisy popup flash motor. Quickcontrol dial on the back of the camera takes more effort to turn than previous Canon models. Auto white balance in artificial light is bronzemedal worthy at best.
80%
videomaker.com
Updated:
2011-08-14 04:15:03
In Conclusion The 7D brings to the table some of the best video from a DSLR we have seen to date. It has the benefits of shooting video with 35mm lenses, without the lighting drawbacks of a 35mm adapter on a traditional camcorder. It has a good feel, a...
Good Compatible with huge assortment of Canon EF and EFS lenses, Good lowlight performance, Great manual control...
Bad Video autofocus is slow, Lack of oncamera audio control, Tom Cunningham is a video enthusiast and photographer working in the video and still camera retail industry, Canon USA Inc, One Canon Plz, New Hyde Park, NY 11042, www.usa.canon.com, $1,699...
Bottom line The 7D brings to the table some of the best video from a DSLR we have seen to date. It has the benefits of shooting video with 35mm lenses, without the lighting drawbacks of a 35mm adapter on a traditional camcorder. It has a good feel, and excellent...
0%
photozone.de
Updated:
2011-08-14 04:15:04
Canon has pretty much dominated the full format DSLR arena for several years but they suffered a couple of hefty blows from Nikon in the APS-C segment during the last few years. Canon was able to respond in the low end market but they didn't really o...
Bottom line We've waited quite a while for the release of a digital EOS 3 and the new EOS 7D comes darn close here - it's a true professional grade DSLR based on an APS-C sensor. The build quality of the camera is superb thanks to a metal construction with ad...
90%
maclife.com
Updated:
2011-08-14 04:15:04
Canon's newest DSLR delivers pro features at consumer prices. Canon’s EOS 7D is a radical departure for the company’s popular EOS family of cameras. It slots in between the prosumer 50D and the full-frame, pro-level 5D Mark II--but a lot of tantalizing...
Good Shoots 18MP images at eight frames per second. Responsive autofocus. Pop-up flash. Large controls. Built-in Speedlite transmitter.
Bad LCD doesn't swivel. Fuzziness at high ISOs.
Bottom line Canon's latest DSLR is well made, intuitive to use, high-performing, and capable of stunning results, even at high ISO settings. It's a clever concoction of pro specs at semi-pro pricing.Canon EOS 7D...
100%
macworld.com
Updated:
2011-08-14 04:15:04
Editor's Note: The following article is reprinted from Macworld UK. Visit Macworld U.K.'s blog page for the latest Mac news from across the Atlantic. Canon’s EOS 7D digital SLR is designed for users who want fast shooting performance. That means sports...
Good Fast burst mode; solid body; versatile focusing modes; very good high ISO performance.
Bad Focusing not always accurate; could use more accessible focus controls.
Bottom line We love the feel of the EOS 7D, and despite its power it’s an easy camera to use, even if you’re not used to Canon’s digital SLR control schemes. The EOS 7D was able to capture some great images, especially in dim lighting with a high IS...
80%
stuff.tv
Updated:
2011-08-14 04:15:05
Twinned with the 7D’s dual DIGIC4 image processors, the sensor can capture continuous full-resolution stills at 8 frames per second. And the 7D’s new 19-point autofocus system is much speedier and more versatile than those found on older Canons.Excell...
Good Excellent photo and video quality. Rugged build. Excellent LCD screen. Shoots continuously at 8fps. Huge viewfinder. New autofocus system...
Bad Well, it’s not full frame. That’s about it...
Bottom line Stunning all-round performance, features and build. A pro-quality body that any serious amateur can afford...
100%
steves-digicams.com
Updated:
2011-08-14 04:15:05
Quick TakeProsSuperb build quality; Excellent image quality; Blazing fast shooting performance and memory card write speeds; Impressive OVF; High-quality 3.0-inch LCD; Accurate White Balance and Metering system; Capable 19-point AF system works well in...
Bottom line Canon's EOS 7D is a professional level dSLR that is positioned between the EOS 50D and EOS 5D Mark II. While this model is a capable camera for most any type of shooting, the 7D in my opinion was built more for speed; something sports shooters expect...
0%
imaging-resource.com
Updated:
2011-08-14 04:15:05
The Canon 7D is designed for speed, with dual DIGIC 4 chips to speed processing of these large 14-bit files, as well as keep up with the shutter's 8-frame-per-second top speed. Even the sensor had to be tweaked to enable such speed, with an 8-channel read...
Good Excellent 18-megapixel sensor with impressively low noise and superb detail, Very good high ISO performance, especially for 18-megapixel subframe sensor, Rugged construction with magnesium body and weather sealing, Good ergonomics with highly customiza...
Bad Switching to Live View mode is slow, No dedicated AF-assist lamp (flash is used), and AF-assist adjustment is buried in the Flash Settings menu, AF not as good in low light as 50D, AE not reliable in very low light, Slow record to display time, No inte...
Bottom line With just about everything this photographer could want and more, the Canon 7D is an impressive digital SLR camera. Canon took a well-established camera design and added several key features that users overwhelmingly requested, raised the resolution an...
0%
g4tv.com
Updated:
2011-08-14 04:15:05
Video Review: Canon combines high quality still photographs and video recording with their EOS 7D Digital SLR. Chris Hardwick and Kevin Pereira review its 18 mega pixel C-MOS sensor, the ISO range of up to 12,800 and full HD video recording, all availa...
90%
digitalcontentproducer.com
Updated:
2011-08-14 04:15:05
The Canon EOS 7D on Redrock Micro's The Event hybrid rig with a couple of accessories. I recently spent about a month with the Canon EOS 7D solely evaluating its video quality, and the results were impressive. When using the optimal lens...
0%
tipa.com
Updated:
2011-08-14 04:15:05
With this EOS, designed for demanding users, Canon shows that using a small sensor APS-C is not an obstacle in achieving high image quality. The new CMOS 18 MP EOS 7D provides a superb results up to 3200 ISO. Action photographers will love shooting at...
0%
photographybay.com
Updated:
2011-08-14 04:15:05
The Canon EOS 7D is a 18-megapixel DSLR featuring an APS-C format CMOS sensor. At the time of its release, the 7D is situated in the EOS lineup between the 50D and the 5D Mark II.The Canon 7D brings a number of improvements and new features to the Can...
Bottom line The EOS 7D is a good step forward for Canon. In the recent past, many of the complaints about Canon’s prosumer models gravitated toward a general consensus that they were limited or crippled when compared to Nikon’s lineup.No more.The Canon 7D is a co...
0%
dcresource.com
Updated:
2011-08-14 04:15:05
The Canon EOS-7D ($1699, body only) is a midrange digital SLR that offers some pretty high-end features. Some of the highlights include an 18 Megapixel APS-C size CMOS sensor, dual DIGIC 4 image processors, a 19-point all cross-type AF system, a new 6...
Good Very good photo quality, with a good lens, Low noise levels through ISO 1600 in low light, and ISO 3200 in good light, Solid, well built body; perfect right hand grip makes it easy to hold, Beautiful 3inch LCD display with good outdoor visibility, Large o...
Bad RAW images are sharper, have better dynamic range at high ISOs than JPEGs, Sluggish contrast detect AF in live view mode, Controls can be overwhelming at first, Histogram blocks a good portion of the live view...
Bottom line The EOS-7D is Canon's top-of-the-line APS-C digital SLR that fits between the EOS-50D and the full-frame EOS-5D Mark II. It offers superb photo quality, great build quality, super-fast continuous shooting, a nice LCD and optical viewfinder, Full HD mo...
0%
pcmag.com
Updated:
2011-08-14 04:15:05
The $1,699 (list, body only) 18-megapixel Canon EOS 7D takes beautiful pictures—in a wide variety of lighting situations. But the true lure of the Canon 7D is that it's the only sub-$2,000 D-SLR that offers a multitude of high-definition video-captu...
Good Excellent still-image and HD-video quality. Fast performance. Various HD video recording options.
Bad Pricey. Video recording is not as simple as a with a dedicated camcorder.
Bottom line The Canon EOS 7D is one of the best midrange D-SLRs money can buy. But if you don't need comprehensive video recording features or ultra-high-resolution images, there are a handful of competing D-SLRs that produce comparable image quality for half the...
80%
digitalcamerainfo.com
Updated:
2011-08-14 04:15:05
The 18-megapixel Canon 7D delivers high resolution stills and full HD video in a well-built camera designed for serious photographers without the desire (or budget) for a full-frame model...
Bottom line With an 18-megapixel resolution that rivals full-frame cameras, the Canon 7D provides a sophisticated prosumer still and video shooting experience at a reasonable price. Standout features include a speedy burst rate that approaches 8 shots per second...
100%
camcorderinfo.com
Updated:
2011-08-14 04:15:05
The Canon EOS 7D definitely has some impressive attributes for a video-capable DSLR. It can record Full HD video with either a 24p or 30p frame rate, it has a good set of manual controls that are easy to use, and it offered very good overall video perf...
0%
Digitaltrends.com
Updated:
2011-08-14 04:15:05
There’s one ping-pong match that never ends—the battle between Nikon and Canon for DSLR supremacy. No sooner does Nikon come out with the D300S (a $1699, 12.3 megapixel (MP), 7-frame-per-second model) than Canon follows suit with the 7D, a $1699 18MP c...
Good Great 18MP photo quality, Blazing fast 8 fps shooting, Pinpoint focusing, Just so happens to take HD videos...
Bad iderable learning curve...
Bottom line Toting around this camera is like holding a wild beast in your hands – this sucker could handle a NASCAR race with ease...
85%
slashgear.com
Updated:
2011-08-14 04:15:06
Anticipation for Canon’s EOS 7D was high, any way you look at it. Latest in a line of well-esteemed EOS cameras, it’s also one of the first prosumer DSLRs to place almost as much emphasis on recording high-definition video as it does capturing stills...
0%
digitalcamerareview.com
Updated:
2011-08-14 04:15:06
With the recent introduction of the 18 megapixel , the EOS DSLR family boasts a fairly linear progression of resolutions in a product lineup that formerly had a gap between the 15.1 and 16.1 megapixel offerings and the 21.1 megapixel models. Now Can...
Good Good image quality, Great continuous shooting rate with JPEG files, 8 fps high speed shooting rate, HD video...
Bad Cost, 72 dpi output of images...
Bottom line With the introduction of the 7D, Canon has fit a camera neatly into both the resolution and cost gaps that had formerly existed in their DSLR lineup. Now there's a smooth progression of resolution from 10 megapixels to 21 at roughly 2 or 3 megapixel in...
0%
brighthub.com
Updated:
2011-08-14 04:15:06
Canon's new camera is aimed at pros and serious amateurs. The Canon EOS 7D camera defines a new category for Canon not quite fitting in any of the camera maker's existing lines of cameras.IntroductionAimed at the pro/semi pro professional, the Canon E...
Bottom line Canon's new camera is aimed at pros and serious amateurs. The Canon EOS 7D camera defines a new category for Canon not quite fitting in any of the camera maker's existing lines of cameras.IntroductionAimed at the pro/semi pro professional, the Can...
100%
asiaone.com
Updated:
2011-08-14 04:15:06
THE EOS 7D is no gawky debutante. Rather, Canon's new prosumer DSLR is a seasoned socialite confident of her charm.Chock-full of Canon's photo wizardry, the 7D will please many with its image quality, responsiveness and toughness.The lines of this matt...
Bottom line If the 7D were a bowl of ramen, it would be a dish that many would want to savour...
0%
akihabaranews.com
Updated:
2011-08-14 04:15:06
2 weeks have passed since I finished reviewing the Canon EOS 7D, the most affordable powerful and complete Canon DLSR on the market, or at least on the paper. Yeah, I had high expectations from the 7D. I first wished this DSLR had been a cheaper 5D MK...
Bottom line I believe that my title said it all, the 7D is not a bad camera, but the 7D could have been WAY Better and Canon did not delivered all the promised they made when announcing the 7D. Granted the Photo aspect of this camera is what most of your will car...
0%
bobatkins.com
Updated:
2011-08-14 04:15:06
Canon's new EOS 7D isn't a replacement for any current EOS DSLR. It's a new "advanced APS-C" class camera, positioned between the current EOS 50D and EOS 5D MkII in terms of both price and features. Actually it has most of the features of the EOS 5D...
0%
photo.net
Updated:
2011-08-14 04:15:06
The Canon EOS 7D is Canon’s “state of the art” crop sensor DSLR. It’s not an EOS 50D upgrade, but rather a whole new level of DSLR positioned between the EOS 50D and the EOS 5D Mk II. In some ways you can think of it as a crop sensor version of the ful...
Bottom line If you expect a huge difference in overall image quality between the EOS 40D, EOS 50D and EOS 7D, you’d probably be somewhat disappointed, but that’s not what the EOS 7D is really about. In terms of ergonomics and features, the 7D is clearly a...
0%
cameralabs.com
Updated:
2011-08-14 04:15:06
Canon’s EOS 7D is the company’s latest semi-pro DSLR, featuring 18 Megapixels, HD video and 8fps continuous shooting. Announced in September 2009, it represents a new product category for Canon, positioned between the existing EOS 50D and EOS 5D Mark...
Good Tough build and superb ergonomics, Zonable 19-point AF and 8fps burst shooting, Big viewfinder with graphics. VGA screen, Adjustable HD resolution and fps with mic input.
Bad Basic 3-frame exposure bracketing, Single card slot versus dual on D300s, Flash flickers for AF illumination, Image quality surpassed by 5D Mark II.
Bottom line Canon’s EOS 7D is a direct response to Nikon’s D300s. The company has taken a good long look at the areas where Nikon always had the edge over models like the EOS 40D and 50D, and addressed almost all of them here. No longer can Nikon claim a...
93%
digital-photography-school.com
Updated:
2011-08-14 04:15:06
A guest Review of the Canon EOS 7D by Patrick Dean from NeutralDay.com.The 18 megapixel Canon EOS 7D is a significant leap forward for the prosumer line of EOS DSLR cameras.It offers increased resolution, high ISO capabilities, a new AF system, improv...
Bottom line The Canon EOS 7D is a camera that excels in nearly every regard. From excellent build and handling, to beautiful high resolution images, the EOS 7D is perfectly suited for any enthusiast or semi-pro photographer. While Canon claims the EOS 7D isn’t int...
0%
Neocamera.com
Updated:
2011-08-14 04:15:07
The Canon EOS 7D introduces a new series of Canon DSLR cameras. This is now their highest-end 1.6X crop-sensor DSLR, sitting between the 50D and the full-frame 5D Mark II in price while having more features than both of those digital cameras. The 7D a...
Bottom line The Canon EOS 7D is an incredibly versatile camera. Its rich feature set make it one of the most complete DSLRs available. Given its high-resolution sensor, wide range of ISO sensitivities, high-speed continuous drive, there is no subject too difficul...
60%
popphoto.com
Updated:
2011-08-14 04:15:07
News that Canon would be making a direct competitor to Nikon’s APS-C workhorse, the D300s ($1,600, street, body only) made many Canonites optimistic. Optimism became excitement with the unveiling of the EOS 7D ($1,700 street, body only; $1,900 with 28–...
0%
hardwarezone.com.sg
Updated:
2011-08-14 04:15:07
The Canon EOS 7D is by far one of the most anticipated cameras of the year. Ever since the 5D Mark II was launched August last year, there were talks that Canon may just announce another camera of the same caliber as the 5D Mark II which has full frame...
Bottom line The 7D is a camera that many Canon DSLR users will want, but as camera based on a cropped sensor design, it would appeal more to the consumer crowd than it would for the professionals. As mentioned earlier, we very much consider the 7D to be a hybrid o...
90%
pricemo.com
Updated:
2011-08-14 04:15:07
The Canon EOS 7D is Canon’s top of the range APS-C camera. Below it sit the compact forms of the 1000D, 450D and 500D, and above it the full-frame glory of the £200 more expensive EOS 5D MKII.The big difference between the 5D MKII and the 7D is inside...
Good The 7D’s highISO performance is hardly bad, and compared to the 5D MKII it’s £200 cheaper, offers twice the maximum frame rate and a significantly more advanced autofocus system, The 1.6x crop factor of the 7D’s smaller sensor is a...
Bad The excellent Nikon D300S looms large over the 7D. It’s nearly £400 cheaper than the 7D, and matches it in virtually every way. The Nikon’s build quality is superlative, its continuous mode performance is just about the same, and usabilit...
Bottom line The obvious decision for anyone looking to buy a Canon is whether to go for the 7D or splash out on the 5D MKII. With the 5D MKII costing only a little more than £200 extra, it’s not an easy choice. For the most fine-grained image quality, and...
0%
photographyblog.com
Updated:
2011-08-14 04:15:07
The Canon EOS 7D is an 18 megapixel digital SLR camera incorporating a new APS-C CMOS sensor designed and manufactured by Canon. Featuring a revised photodiode and microlens construction, the 7D’s sensor offers a versatile ISO range of 100-12,800. Ot...
Bottom line When the Canon EOS 7D was announced at the beginning of September 2009, many people instantly dismissed it because of the lack of a full-frame sensor. On closer inspection, that seems to be their loss, as the 7D is a fantastic APS-C DSLR that only na...
90%
The-digital-picture.com
Updated:
2011-08-14 04:15:07
The Canon EOS 7D has been announced - a review is planned...
0%
luminous-landscape.com
Updated:
2011-08-14 04:15:07
Canon 7D First Report A New Body for the Next Decade On picking up the new Canon 7D the first thing that one notices is the heft and solidity of the body. This camera is a significant upgrade over all of its predecessors, including the 20D, 30D, 40D...
0%
dpreview.com
Updated:
2011-08-14 04:15:07
Canons X0D series was, for many years, essentially the default choice for keen enthusiasts, professionals and aspiring-professionals who wanted top-level image quality and functionality without the bulk (or price) of a pro-level camera such as the 1...
0%
gizmodo.com
Updated:
2011-08-14 04:15:07
For a long time with Canon, if you weren't dropping nearly three grand on a 5D, you were stuck with a vastly lesser DSLR. The $1700 7D is Canon's first semi-pro DSLR, and actually it's my favorite yet. What's New and Dandy What makes it my...
0%
Wlcastleman.com
Updated:
2011-08-17 07:31:38
Canon EOS-7DBrief Performance Test The following images and data are from initial performance evaluation of the Canon EOS-7D. EOS-7D imaging quality was briefly compared to that of the EOS-40D and EOS-20D. Autofocus and video function were not evaluate...
0%
consumersearch.com
Updated:
2011-08-31 01:48:05
Reviews praise the 18-megapixel semi-pro Canon EOS 7D digital SLR camera for its sturdy, durable build (with excellent weather seals) plus features usually not found in this price range. "A huge step forward," one reviewer says. For example, the 7D's v...
Good Wireless flash, 18megapixel resolution, Fast for action shots (8 fps), Excellent full HD video at 30 fps...
Bad Fixed LCD screen, No dedicated mirror lockup button, Mixed reviews for autofocus on moving subjects, Mixed reviews for noise at high ISO levels...
0%
toptenreviews.com
Updated:
2011-08-31 01:48:09
The Canon EOS 7D professional DSLR camera is an extraordinary DSLR camera that puts Canon back among the most elite of the APS-C category of cameras. These are the very high end cameras that are sometimes referred to as semi-professional. In reality, t...
Good An 18MP (megapixel) resolution makes images taken on this camera stand out...
Bad This camera can become heavy if holding it for long periods of time.
Bottom line The Dual DIGIG 4 Image Processors, 1920 x 1080 HD video recording and a 19-point autofocus system make this camera a strong option...
63%
camerastuffreview.com
Updated:
2014-02-07 01:24:13
The Canon 7D was introduced in September 2009 as the flagship of the Canon cameras with an APS-C sensor. The Canon 7D has no predecessor. During the introduction, the Canon 7D was placed above the Canon 50D and below the Canon 5D MK2 . The Canon 50D has b...
Good Bright, large optical viewfinder with 100% viewfinder coverage, A picture quality you would expect from a prosumer camera, Additional sealing against dust and water, Fast autofocus and with 8 frames per second fast image processing...
Bottom line Support CameraStuffReview and buy your camera hereFor proper performance enable JavaScript. Pages: 1Powered by Tools JX.ProsumerYear:2009Overall score:5.5Resolution:5.5Dynamic Range:6.7Noise:7.5Color:8.3Whitebalance:6.5Megapixels:18Sensor:APSCSensor...
67%
digital-photography-school.com
Updated:
2014-06-26 01:16:22
Many DSLRs can perform not only the capture of large, high quality still images in the ultimate RAW format but some models can now also record Full High Definition video with 1920×1080 resolution.For me, the asking price of the Canon EOS 7D and an appropr...
0%
digitalcameraworld.com
Updated:
2014-11-15 02:48:12
Canon vs Nikon: which DSLR system is best? A question that has frustrated many of the world's greatest philosophers and may even have troubled the UN… Our in-depth comparison examines each system's cameras, lenses, key features and much more.Who makes the...
0%
digital-photography-school.com
Updated:
2014-11-15 02:48:13
The question I’m getting the most since diving into the 5D world has been about “that infamous focusing issue”. I don’t think it would have been so infamous if the 7D hadn’t come out with such kickass focusing but now that everyone knows the possibili...
0%
The-digital-picture.com
Updated:
2014-11-19 05:52:59
A full Canon EOS Rebel T4i / 650D review is planned...
0%
Country Distributor
México 1 distributor(s)