location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta Magicolor 2530DL Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magicolor 2530DL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A00V022
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta Magicolor 2530DL Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Duplex printing
  • - Maximum duty cycle: 3500 pages per month
  • - Total input capacity: 200 sheets Total output capacity: 200 sheets
  • - Internal memory: 64 MB 130 MHz
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:20:20
Uk has collected 5 expert reviews for Konica Minolta Magicolor 2530DL Colour 2400 x 600 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2011-08-01 21:20:17
Comparatively compact and light in weight, the 2350DL jumps the first hurdle of installation by being refreshingly easy to get out of the box and position on your desk. Once there it looks stylishly designed, well finished and built to a high standard...
Good Well built, Excellent photo printing...
Bad Slow colour prints, Expensive to run...
Bottom line Comparatively compact and light in weight, the 2350DL jumps the first hurdle of installation by being refreshingly easy to get out of the box and position on your desk. Once there it looks stylishly designed, well finished and built to a high standard...
90%
pcadvisor.co.uk
Updated:
2011-08-01 21:20:20
The Konica Minolta 2530DL is a compact colour laser with built-in networking features. At £200 it costs considerably less than its predecessor at release, and offers a few upgrades including increased memory and marginally lower accessory costs. The...
Bottom line The Konica Minolta Magicolor 2530DL is an economical choice for printing text and photos, if space and convenience are more important to you than print quality. Paul Jasper Lowest online price: £N/A...
80%
goodgearguide.com.au
Updated:
2011-11-07 20:42:54
The Konica Minolta 2530DL is a compact colour laser with built-in networking features. It offers a few new improvements over its predecessor, the 2430DL, including increased memory and lower accessory costs. The 2530DL doubles the internal memory to 64...
Good PictBridge port, Low costs per page...
Bad Low capacity toner cartridges in box The Final Word The Konica Minolta Magicolor 2530DL is an economical choice for printing text and photos, if space and convenience are more important to you than print quality. It will appeal especially to profession...
Bottom line The Konica Minolta Magicolor 2530DL is an economical choice for printing text and photos, if space and convenience are more important to you than print quality. It will appeal especially to professionals in need of quick, tolerable-quality photo prints...
70%
pcworld.com_techhive.com
Updated:
2015-06-27 12:27:52
Konica Minolta Magicolor 2530DL The network-capable 2530DL includes a PictBridge port forprinting directly from a digital camera. Recommend this story? Yes No Please Wait... The Konica Minolta 2530DL is a compact color laser with built-in networking fe...
Good PictBridge port, Low costs per page...
Bad Low capacity toner cartridges in box...
Bottom line The network-capable 2530DL includes a PictBridge port forprinting directly from a digital camera.
81%
Brand Image Product code Product Stock Price from
Konica Minolta

Konica Minolta Magicolor 2500W Colour 2400 x 600 DPI A4
(show image)
A00V021 Magicolor 2500W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)