location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Performance SA 8 Tel/TV. GR 8 AC outlet(s) 230 V 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Performance SA 8 Tel/TV. GR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF8VNT3-UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304223658 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Performance SA 8 Tel/TV. GR 8 AC outlet(s) 230 V 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2525 J 8 AC outlet(s) 230 V
  • - Cable length: 1.8 m
  • - 70 dB
More>>>
Power
Surge energy rating *
2525 J
AC outlets quantity *
8 AC outlet(s)
Nominal input voltage *
230 V
Maximum spike current
40000 A
Nominal current output
10 A
Features
EMI/RFI noise filtering
70 dB
Weight & dimensions
Weight
1.26 kg
Cable length *
1.8 m
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
122 x 42 x 372 mm
Telephone line protection
Yes
Audio/video line protection
Yes
Brand Image Product code Product Stock Price from
Eaton

Eaton Protection Box 8 Tel@ USB DIN
(show image)
PB8TUD Protection Box 8 Tel@ USB DIN 0.00
(excl. VAT)
0 (incl. VAT)
APC PH6T3-GR surge protector 6 AC outlet(s) 230 V 2.44 m APC PH6T3-GR surge protector 6 AC outlet(s) 230 V 2.44 m
(show image)
PH6T3-GR PH6T3-GR 0.00
(excl. VAT)
0 (incl. VAT)