More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NeoTV 550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NTV550

Show alternative article codes used in the online market place
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
167753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour
*
Black
Image formats supported
*
BMP, JPG, PNG, TIF
Video compression formats
ASF, AVCHD, AVI, DivX, MKV, MOV, MP4, MPG, WMV, Xvid
Subtitle formats supported
PGS, SMI, SRT, SSA, SUB
Audio formats supported
AAC, MP3, WAV, WMA
Storage
Compatible memory cards
SD, SDHC
Ports & interfaces
HDMI ports quantity
*
1
HDMI version
1.3a
USB 2.0 ports quantity
*
2
Ports & interfaces
Component video (YPbPr/YCbCr) out
*
1
Composite video out
*
1
S/PDIF out port

Network
Ethernet LAN
*

Networking features
Fast Ethernet
Packaging content
Remote control included

Other features
I/O ports
1 x eSATA
Data transfer rate
10 Mbit/s
Connectivity technology
Wired
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 35 expert reviews for NETGEAR NeoTV 550 Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
72%
|
Source | Review comments | Score |
---|---|---|
whathifi.com
Updated:
2011-07-31 05:50:23 |
The NeoTV follows a more specialist path to streaming nirvana. It comes with next-to-no services built-in (unless you count Flickr and YouTube) and rarely holds your hand through the setup process or day-to-day usage. Its menus are a far cry from the...
![]() ![]() |
60%
|
computeractive.co.uk
Updated:
2011-07-31 05:50:24 |
Continued from page 1 2Although media streamers have been around for years, no manufacturer has quite got them right so far. These devices allow users to watch videos and listen to music from their computers without having to be sitting at their comput...
![]() ![]() ![]() |
60%
|
pcadvisor.co.uk
Updated:
2011-07-31 05:50:34 |
The Netgear NeoTV NTV550 is an HD media streamer that's pretty close to being the best in the streaming business. The Netgear NeoTV NTV550 has an easy-to-use interface, a fast processor (which means good responsiveness) and plenty of connectivity fea...
![]() |
80%
|
digitalversus.com
Updated:
2011-07-31 05:50:35 |
Connected services include weather reports for as many towns or cities as you like. Other services are: YouTube: you can watch videos via streaming but you can't select the resolution quality. Access is also limited to public videos. RadioTime: this In...
![]() ![]() ![]() |
80%
|
expertreviews.co.uk
Updated:
2011-07-31 05:50:36 |
Netgear’s latest media streamer can play files from UpNP, DLNA and SMB shares, stream video from YouTube and access internet radio stations. If you don’t want to plug it into your network, it can also access media stored on a flash drive or SDHC card...
![]() |
60%
|
techradar.com
Updated:
2011-08-14 21:48:26 |
Despite the ongoing march of Blu-ray into homes across the country, there's been no let-up in the number of media devices that enable you to get all the media you've collated on your PC – whether movies, music files or photos – and access them on your TV...
![]() ![]() ![]() |
80%
|
macworld.co.uk
Updated:
2011-10-27 04:47:13 |
Netgear’s NeoTV 550 is a very well connected device, with composite and component video connectors alongside the main HDMI interface for your TV. It also sports a S/PDIF digital audio connector for surround sound output, an eSATA interface for high-spe...
![]() ![]() |
60%
|
goodgearguide.com.au
Updated:
2011-11-05 15:40:15 |
The Netgear NeoTV NTV550 is an HD media streamer that's pretty close to being the best in the streaming business. It has an easy to use interface, a fast processor (which means good responsiveness) and plenty of connectivity features. You can use the...
![]() ![]() ![]() |
80%
|
homecinemachoice.com
Updated:
2013-09-19 03:55:25 |
Netgear, better-known for its NAS boxes and routers, has for some time also been producing network devices of another type – media players. One of its stable is the NeoTV 550, which, thanks to its lack of Android, Boxee, etc, feels reassuringly traditiona...
![]() ![]() |
80%
|
tech2.com
Updated:
2011-07-31 05:50:21 |
Netgear is an established brand when it comes to networking solutions. They’ve been exploring into other avenues out of which, HD media player is one. This is a product segment that’s been mostly dominated by large data storage solution companies and...
![]() |
70%
|
pcworld.com_techhive.com
Updated:
2011-07-31 05:50:26 |
The Netgear NeoTV NTV550 ($170 as of March 28, 2011) can track down and play most media anywhere on your home network, and stream it to your HDTV in any resolution from standard definition to 1080p high definition. It supports numerous media formats, i...
![]() ![]() ![]() |
70%
|
techworld.com
Updated:
2011-07-31 05:50:31 |
The Netgear NeoTV NTV550 is an HD media streamer that's pretty close to being the best in the streaming business.The Netgear NeoTV NTV550 has an easy-to-use interface, a fast processor (which means good responsiveness) and plenty of connectivity featu...
![]() |
0%
|
pcmag.com
Updated:
2012-01-29 01:02:14 |
We've come a long way in home entertainment products. HDTVs and Blu-ray players now often come with streaming media services, the ability to play media files over USB drives, and even built-in Wi-Fi. If you want to access those services with an older HDTV...
![]() ![]() ![]() |
50%
|
homecinemachoice.com
Updated:
2012-02-10 02:03:43 |
It may not boast all of the ‘gadgets’ of the iXtreamer, but the NeoTV 550 will still give media moguls plenty to sink their teeth into. It’s made by Netgear, a company with a good track record in network equipment (I used its ReadyNAS Ultra 4 as one of...
![]() ![]() |
80%
|
anandtech.com
Updated:
2014-03-07 01:21:17 |
In the last year or so, three major SoC manufacturers vied for market share in the media streamer market. While Intel's CE41xx took the high end path with design wins in the Logitech Revue and Boxee Box, Sigma Designs and Realtek continued to retain desig...
|
0%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
NTV350 | NeoTV 350 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|