location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-20000N Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson GT-20000N Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B195021PN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946456447
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson GT-20000N Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 1200 DPI
  • - Colour scanning Duplex scanning
  • - A3
  • - Maximum scan size: 215.9 x 355.6 mm Sensor type: CCD
  • - USB port Ethernet LAN
  • - 50 W
More>>>
Scanning
Maximum scan size *
215.9 x 355.6 mm
Optical scanning resolution *
600 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Film scanning
Yes
Greyscale levels
4096
Flatbed scan speed (b/w, A4)
4.3 sec/page
Design
Scanner type *
Flatbed & ADF scanner
Performance
Sensor type *
CCD
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ethernet, SCSI, USB 2.0
Network
Ethernet LAN
Yes
Power
Power consumption (typical)
50 W
Power consumption (standby)
6.2 W
Weight & dimensions
Weight
26.5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
210 mm
Package depth
770 mm
Packaging data
Package height
688 mm
Package weight
21 kg
Packaging content
Bundled software
Page Manager 7, ABBYY Fine Reader Sprint 6, Epson Event Manager 2.0
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Mac compatibility
Yes
Compatible operating systems
-Windows 2000 Pro / XP / Vista -Mac OS X 10.2.8 +
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Network ready
Yes
Non-operating relative humidity (non-condensing)
10 - 85%
Dimensions (WxDxH)
656 x 458 x 292 mm
Power requirements
AC 220-240 V 50-60 Hz
Recommended operating temperature range (T-T)
-25 - 60 °C
Duplex ADF scanning
Yes
Logistics data
Products per pallet
6 pc(s)
Country of origin
Japan
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
198 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
6 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
198 cm