location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX IBPC-850 Black i3-5010U BGA 1168 2.1 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IBPC-850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85085055.015
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘ProDVX’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX IBPC-850 Black i3-5010U BGA 1168 2.1 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Built-in processor Intel i3-5010U 2.1 GHz
  • - SO-DIMM DDR3L-SDRAM
  • - On-board graphics card Intel® HD Graphics
  • - Ethernet LAN
More>>>
Processor
Processor manufacturer
Intel
Processor family
Intel® Core™ i3
Processor generation
5th gen Intel® Core™ i3
Processor model
i3-5010U
Processor cores
2
Processor threads
4
Processor frequency
2.1 GHz
Built-in processor *
Yes
Processor lithography
14 nm
Thermal Design Power (TDP)
15 W
Processor codename
Broadwell
Processor series
Intel Core i3-5000 Mobile series
CPU configuration (max)
1
Memory
Memory slots type *
SO-DIMM
Supported memory types
DDR3L-SDRAM
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® HD Graphics
Network
Ethernet LAN *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
VGA (D-Sub) ports quantity *
1
Mini DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports *
1
Expansion slots
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
Design
Product colour *
Black
Housing material
Aluminium, Metal
VESA mounting
Yes
Product type *
Mini PC barebone
Performance
Processor socket
BGA 1168
Number of processors supported
1
Optical drive type
No
Processor special features
Embedded options available
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel FDI Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Idle States
Yes
Enhanced Intel SpeedStep Technology
Yes
Thermal Monitoring Technologies
Yes
Intel Fast Memory Access
Yes
Intel Flex Memory Access
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel TSX-NI
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Secure Key
Yes
Intel® Smart Response Technology
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Clear Video Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Software
Windows operating systems supported
Yes
Linux operating systems supported
Ubuntu 14.04, Ubuntu 14.10
Power
Power supply type *
External AC adapter
Weight & dimensions
Width
198 mm
Depth
183.8 mm
Height
22.4 mm
Weight
1.15 kg
Other features
Processor ARK ID
84697
Country Distributor
Nederland 2 distributor(s)