location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus RX520 Inkjet A4 5760 x 1440 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C613002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus RX520 Inkjet A4 5760 x 1440 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 20 ppm
  • - Colour scanning
  • - Direct printing
  • - USB port
  • - Built-in processor Intel® Pentium® III 1000 MHz
  • - 7.8 kg
More>>>
Printing
Print resolution colour
1200 x 2400 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
19 ppm
Time to first page (black, normal)
4 s
Time to first page (colour, normal)
12 s
Copying
Copying *
No
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CCD
Fax
Faxing *
No
Features
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 1.1, USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
Performance
Built-in processor
Yes
Processor family
Intel® Pentium® III
Processor frequency
1000 MHz
Sound pressure level (printing)
45 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
13 W
Weight & dimensions
Weight
7.8 kg
Packaging content
Bundled software
Windows XP Windows Me Windows 2000 Mac OS X Windows 98
Other features
Dimensions (WxDxH)
432 x 413 x 199 mm
Standard media sizes
A4, 10 x 15cm (4 x 6"), 13 x 18cm, 20 x 30cm, 9 x 13cm, 3.5 x 5", 5 x 8", 8 x 10", A5, A6, B5, Legal, Letter, Half Letter, Executive Envelopes: C6, No 10, DL, 220 x 132mm.
All-in-one functions
Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:19:26
Uk has collected 9 expert reviews for Epson Stylus RX520 Inkjet A4 5760 x 1440 DPI 20 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
macworld.co.uk
Updated:
2013-11-20 11:19:09
The Epson RX520 is the giant of this round-up. It comes in a deep-grey, stylishly rounded box that’s bigger than any of the alternatives. It’s the only printer to use four independent ink cartridges, allowing for separate replacement of the mo...
Good 35mm slide scanning on strip and slides, high-quality photo output, ArcSoft PhotoImpression 5, good camera connectivity and memory card support...
Bad Slow print speeds when Mac driven, interface and panel could be simpler, heavy use of inks, frustratingly inaccessible connectors...
Bottom line Print speeds are a mixed bag. Printing from memory cards is very fast indeed – expect to see a photo print in less than a minute. But printing from a Mac is quite slow. A photo-quality colour copy took around two and a half minutes. Ink use is also...
80%
expertreviews.co.uk
Updated:
2013-11-20 11:19:14
Epsons RX520 prints lovely-looking photos, but its slow and the direct print menus can be confusing. Epsons latest all-in-one printer and scanner has been designed with amateur photographers in mind. Featuring a built-in card reader that supports...
80%
whatdigitalcamera.com
Updated:
2013-11-20 11:19:12
Out of the six units tested this month, the RX520 is bound to be the most attractive to photographers. It’s only one of two that includes film scanning capability and though this has its limitations, it works a lot better than the system found on th...
0%
trustedreviews.com
Updated:
2013-11-20 11:19:17
Multifunction machines, which combine printing with scanning and copying, are a growth area in the printer market, as are printers which produce prints from digital photos. Epson has now produced a photo all-in-one, aiming to hit both markets at once. Th...
70%