location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 405389-001 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
405389-001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405389-001
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 09:02:01
The date of the most recent change of this product data-sheet in Icecat.
Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
6450 mAh
Battery
Battery voltage
14.8 V
Number of battery cells
12
Battery capacity
95 Wh
Other features
Number of batteries included
1 pc(s)
Brand Image Product code Product Stock Price from
CoreParts

CoreParts Li-Ion, 6.6Ah Battery
(show image)
MBI50037 Li-Ion, 6.6Ah 0.00
(excl. VAT)
0 (incl. VAT)