location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart A618 photo printer Inkjet 4800 x 1200 DPI 5" x 7" (13x18 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A618
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7113A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780516236 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2007
Product end of life date
Bullet Points HP Photosmart A618 photo printer Inkjet 4800 x 1200 DPI 5" x 7" (13x18 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI 5" x 7" (13x18 cm)
  • - Inkjet Borderless printing
  • - Built-in display LCD
  • - USB port
More>>>
Printing
Borderless printing *
Yes
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (10x15 cm)
53 s
Features
Market positioning *
Home & office
Product colour *
Graphite, White
Built-in display
Yes
Display
LCD
Input & output capacity
Total input capacity
20 sheets
Total output capacity
20 sheets
Paper handling
Maximum print size *
5" x 7" (13x18 cm)
Paper handling
ISO A-series sizes (A0...A9)
A4, A5
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Power
Power consumption (printing) *
14 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Charging time
2.5 h
Weight & dimensions
Width
252 mm
Depth
116 mm
Height
129 mm
Weight
1.57 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 00:43:23
Uk has collected 19 expert reviews for HP Photosmart A618 photo printer Inkjet 4800 x 1200 DPI 5" x 7" (13x18 cm) and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-27 00:42:04
The HP Photosmart A618 is the cheapest printer here, retailing at just £74. However, the quality of the prints did not come up to the standard of the other printers in this round-up. The HP prints were the only ones that appeared slightly grainy and i...
Good Bluetooth included, decent red-eye correction, deep red sunsets, prints 13 x 18cm photos...
Bad Prints were grainy and lacked clarity, overuse of red ink made whites look muddy and skin tones dark, prints not waterproof...
60%
techradar.com
Updated:
2011-09-27 00:42:08
Compact photo printers like this Photosmart A618 are bread and butter to HP. Each year the company spends tens of millions of dollars refining its inks, optimising its nozzles and blending coatings for its photo paper. It got the formula right some tim...
Good Good quality prints, Competitive price, Consistent results, Bright LCD display...
Bad Slow prints, Photo Fix is best disabled...
Bottom line Compact photo printers like this Photosmart A618 are bread and butter to HP. Each year the company spends tens of millions of dollars refining its inks, optimising its nozzles and blending coatings for its photo paper. It got the formula right some tim...
80%
pcadvisor.co.uk
Updated:
2011-09-27 00:42:13
Theres no getting around it: the HP looks uncannily like a toaster. Sadly, it has no bread-heating capabilities, but it is neat, practical and it occupies a minimal amount of space. We particularly like the softly sprung pop-up handle that sits dis...
Bottom line Build quality is a worry, but the HP is easy to use and print quality is decent. Michael Haynes Lowest online price: £N/A...
70%
techdigest.tv
Updated:
2011-09-27 00:42:17
The rapid adoption of digital camera technology has also made it possible to print decent quality photos in the comfort of your own home and without the need to build your own light-proof room full of noxious chemicals. HP was quick to enter the home...
80%
webuser.co.uk
Updated:
2011-09-27 00:42:28
Like most of HPs printing products, this device is sleek and dark, and oozes quality. Its a truly portable printer – small and light, with a decent carrying handle – and looks a bit like a portable stereo. The range of options for printing pho...
100%
itreviews.com
Updated:
2011-09-27 00:42:50
dedicated photo printer for jumbo prints: HPs first round of dedicated photo printers - the small, toaster-shaped ones you can print from directly using your camera - have been a big success, so its hardly surprising that the company would want to...
0%
alphr.com
Updated:
2011-09-27 00:43:23
Nothing beats the convenience of being able to print photos from the comfort of your own home, and devices like the Photosmart A618 represent the height of decadence for those used to trudging to the high street to get their holiday snaps developed...
50%
photographyblog.com
Updated:
2011-09-27 00:41:48
The HP Photosmart A618 is a thermal inkjet compact photo printer which can deliver a 10x15cm / 6x4inch print in a claimed time of 98 seconds. The A618 uses a single 3-colour HP 110 Tri-colour ink cartridge. Print resolution is 4800 x 1200 dpi from a...
Bottom line HP Photosmart A618 Review Review Date: December 14th 2006 Leave a comment about this Review Introduction The HP Photosmart A618 is a thermal inkjet compact photo printer which can deliver a 10x15cm / 6x4inch print in a claimed time of 98 seconds. The...
90%
Techreviews.tv
Updated:
2011-09-27 00:42:22
Inside the front cover you have a pretty decent selection of card slots (xD, Memory Stick, CF and SD) as well as a USB port, which is PictBridge enabled so you can either hook your PictBridge camera straight into it or just use any USB memory device. A...
80%
gadgetspeak.com
Updated:
2011-09-27 00:42:33
A photo printer but certainly not run of the mill as it not only supports 15x10cm but also 18x13cm and panorama 30x10cm images. It has a certain upmarket look.
92%
v3.co.uk
Updated:
2011-09-27 00:42:44
Create 7x5in photos at home with HPs £100 compact photo printer...
80%
trustedreviews.com
Updated:
2011-09-27 00:43:16
HP's standalone photo printers have been a big success for the company, but it's not that easy to think of ways to improve them. The length of the printer, which still looks something like a small, black and grey toaster, is the giveaway. It has to be tha...
80%