location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port PCI Parallel Adapter Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port PCI Parallel Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI1PECP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030782005 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1 Port PCI Parallel Adapter Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: Parallel
More>>>
Ports & interfaces
Host interface *
PCI
Output interface *
Parallel
Parallel ports quantity
1
Design
Internal *
Yes
Certification
CE, FCC, RoSH
Features
Chipset
NETMOS NM9805CV
Plug and Play
Yes
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 95, Windows 98, Windows ME, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
20 mm
Weight & dimensions
Depth
120 mm
Height
120 mm
Weight
60 g
Packaging data
Package width
172 mm
Package depth
143 mm
Package height
31 mm
Package weight
132 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Ports quantity
1
I/O ports
1 - DB25 F
Connectivity technology
Wired
Supported data transfer rates
1.5 Mbps
Compatible operating systems
DOS, Windows 95, 98, ME; Windows XP (32-bit, 64-bit), Windows Vista (32-bit, 64-bit); Linux
Compliance industry standards
EPP, ECP, SPP, BPP, PCI 2.2
Brand Image Product code Product Stock Price from
StarTech.com ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI interface cards/adapter Internal Parallel, Serial StarTech.com ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI interface cards/adapter Internal Parallel, Serial
(show image)
PCI2S1PVA ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter
(show image)
EC1UP 1 Port ExpressCard Parallel Laptop Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Value 1 Port PCI Parallel Adapter Card StarTech.com Value 1 Port PCI Parallel Adapter Card
(show image)
PCI1P Value 1 Port PCI Parallel Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port Low Profile PCI Parallel Adapter Card StarTech.com 1 Port Low Profile PCI Parallel Adapter Card
(show image)
PCI1P_LP 1 Port Low Profile PCI Parallel Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART
(show image)
PCI2S1P 2S1P PCI Serial Parallel Combo Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United States 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)