location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CB1394_2 interface cards/adapter Internal IEEE 1394/Firewire

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB1394_2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB1394_2
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:52:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com CB1394_2 interface cards/adapter Internal IEEE 1394/Firewire
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: CardBus
  • - Output interface: IEEE 1394/Firewire
  • - 0.4 Gbit/s
More>>>
Ports & interfaces
Host interface *
CardBus
Output interface *
IEEE 1394/Firewire
CardBus PCMCIA slot type
Type II
Firewire (IEEE 1394) ports
2
Design
Internal *
Yes
Features
Data transfer rate (max)
0.4 Gbit/s
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2
Technical details
Compliance certificates
RoHS
Packaging data
Cables included
FireWire
Package width
43 mm
Package depth
210 mm
Package height
146 mm
Brand Image Product code Product Stock Price from
StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter
(show image)
MPEX1394B3 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter
(show image)
PEX1394B3LP 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)