location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Starter Tapes Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Starter Tapes Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MV3AB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766634120
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2025 20:11:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Starter Tapes Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: M
  • - Brand compatibility: Brother
  • - Label colour: Black on white
  • - Tape width: 1.2 cm
  • - Quantity per pack: 3 pc(s)
More>>>
Features
Label colour *
Black on white
Labels per pack
3 pc(s)
Tape type
M
Product colour
White
Country of origin
China
Laminated
No
Brand compatibility
Brother
Compatibility
P-touch PT-55, PT-65, PT-75, PT-80, PT-85, PT-90, PT-BB4
Technical details
Pallet type
800 x 1200 mm
Weight & dimensions
Tape width *
1.2 cm
Tape length
4 m
Width
53 mm
Weight & dimensions
Depth
63 mm
Height
53 mm
Weight
64 g
Quantity per pack
3 pc(s)
Package weight
80 g
Logistics data
Pallet gross height
11.7 cm
Master (outer) cases per pallet
48 pc(s)
Layers per pallet
12 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Pallet gross weight
89.1 kg
Products per pallet
960 pc(s)
Harmonized System (HS) code
48219090
Brand Image Product code Product Stock Price from
Brother Labelling Tape 12mm Brother Labelling Tape 12mm
(show image)
MK-231B Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K221B label-making tape Black on white Brother M-K221B label-making tape Black on white
(show image)
M-K221B M-K221B 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 9mm Brother Labelling Tape 9mm
(show image)
M-K223B Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K621B label-making tape Black on yellow Brother M-K621B label-making tape Black on yellow
(show image)
M-K621B M-K621B 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K221S label-making tape Black on white Brother M-K221S label-making tape Black on white
(show image)
M-K221S M-K221S 0.00
(excl. VAT)
0 (incl. VAT)
Brother Tape Cartridge (12mm) Brother Tape Cartridge (12mm)
(show image)
MK231 Tape Cartridge (12mm) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
France 1 distributor(s)