location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U950P (252): Parallel, w/o PS, ECW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-U950P (252): Parallel, w/o PS, ECW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C176252
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045703386 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-U950P (252): Parallel, w/o PS, ECW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - POS printer
  • - Connectivity technology: Wired
  • - White
  • - 5.6 kg
More>>>
Printing
Character size
1.3 x 3.1 mm
Type *
POS printer
Ports & interfaces
Connectivity technology *
Wired
Parallel ports quantity
1
Features
Mean time between failures (MTBF)
180000 h
Country of origin
China
Ribbon life
7 million characters
Design
Product colour *
White
Weight & dimensions
Weight
5.6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
355 mm
Package depth
420 mm
Package height
320 mm
Package weight
6.42 kg
Print technology
Column capacity
40/30, 88/60
Logistics data
Products per master (outer) case
2 pc(s)
Master (outer) case width
445 mm
Master (outer) case length
735 mm
Master (outer) case height
345 mm
Products per pallet
24 pc(s)
Products per pallet layer
4 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
6.33 m
Products per pallet (UK)
36 pc(s)
Products per pallet layer (UK)
6 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
6.33 m
Other features
Dimensions (WxDxH)
251 x 298 x 194.5 mm
Buffer size
2 KB