location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS M50 MILC Body 24.1 MP CMOS 6000 x 4000 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2681C002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292109528
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:58:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS M50 MILC Body 24.1 MP CMOS 6000 x 4000 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MILC Body 24.1 MP CMOS Touchscreen White
  • - Image stabilizer
  • - TTL Face tracking
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 51200 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - Video recording 3840 x 2160 pixels 4K Ultra HD
  • - Built-in microphone Voice recording PictBridge Micro-USB HDMI Bluetooth Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion) 7.2 V
More>>>
Picture quality
Camera type *
MILC Body
Megapixel (approx.) *
24.1 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s) *
6000 x 4000, 3984 x 2656, 2976 x 1984, 2400 x 1600, 6000 x 3368, 3984 x 2240, 2976 x 1680, 2400 x 1344, 5328 x 4000, 3552 x 2664, 2656 x 1992, 2112 x 1600, 4000 x 4000, 2656 x 2656, 1984 x 1984, 1600 x 1600, 4000 x 4000
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
25.8 MP
Image sensor size (W x H)
22.3 x 14.9 mm
Sensor format
Advanced Photo System type-C (APS-C)
Image formats supported *
JPEG
Lens system
Lens mount interface
Canon EF-M
Mounting type
Bayonet
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, One Shot Focus, Servo Auto Focus
Face tracking
Yes
Auto Focus (AF) points
143
Auto Focus (AF) points selection
Auto, Manual
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
51200
ISO sensitivity
100, 6400, 25600, 51200
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Partial, Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Red-eye reduction
Flash exposure lock
Yes
Flash guide number
5 m
Flash recharging time
3 s
External flash connector
Yes
Flash sync-speed
1/200 s
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/3 EV step)
Shoe mounting point
Yes
Shoe mounting point type
Hot shoe
Video
Video recording *
Yes
Maximum video resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Video resolutions
1280 x 720, 1920 x 1080, 3840 x 2160
Video recording time
85 min
Resolution at capture speed
1280x720@120fps, 1920x1080@24fps, 1920x1080@30fps, 1920x1080@60fps, 3840x2160@24fps
Video formats supported
AVC, H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio system
stereo
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
TFT
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display diagonal (metric)
7.5 cm
Display resolution (numeric)
1040000 pixels
Display aspect ratio
3:2
Flip-out screen
Yes
Vari-angle LCD display
Yes
Display
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Ports & interfaces
PictBridge *
Yes
USB connector
Micro-USB
HDMI *
Yes
HDMI connector type
Micro
USB port
Yes
Network
Bluetooth *
Yes
Bluetooth version
4.1
Bluetooth Low Energy (BLE)
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Close-up (macro), Food, Night, Portrait, Sports, Landscape
Shooting modes *
Aperture priority, Auto, Movie, Scene, Shutter priority
Photo effects *
Neutral
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Brightness adjustment
Yes
Saturation adjustment
Yes
Camera playback
Single image, Slide show
Dioptre correction
Yes
Start-up time
1000 ms
Languages support
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hindi, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Histogram
Yes
Live view
Yes
Image editing
Rotating
GPS (satellite)
No
Camera file system
DCF 2.0, DPOF 1.1, Exif 2.31, RAW
Image quality adjustment
Brightness, Contrast, Saturation
Anti-dust function
Yes
Playback modes
Repeat, Slideshow, Zoom
Image processor
DIGIC 8
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks
Design
Product colour *
White
Material
Polycarbonate
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
7.2 V
Battery life (CIPA standard)
235 shots
Battery capacity
875 mAh
Battery type
LP-E12
Number of batteries supported
1
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
116.3 mm
Depth
58.7 mm
Height
88.1 mm
Weight
351 g
Weight (including battery)
387 g
Packaging content
Hand strap
Yes
Cables included
AC
Battery charger included
Yes
Batteries included
Yes
Lens cap included
Yes
Other features
Power source type
Battery
Technical details
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-03-31 02:29:36
Uk has collected 129 expert reviews for Canon EOS M50 MILC Body 24.1 MP CMOS 6000 x 4000 pixels White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2018-03-31 02:29:36
The EOS M50 is Canon's latest mirrorless camera, extending its M-series range from three to four.While it shares a similar silhouette to the flagship EOS M5, the EOS M50 sits further down the range, slotting in between the entry-level EOS M100 and the mor...
Good 4K video, Improved Dual Pixel CMOS AF, Polished touchscreen, Excellent EVF, Easy to use...
Bad Poor battery life, Appears to be older-generation sensor...
Bottom line Our first impressions of the EOS M50 are very encouraging – we'll need to do a full test to confirm them, but it does feel like the EOS M50 could be Canon's most refined and feature-packed mirrorless camera yet...
80%
stuff.tv
Updated:
2018-03-31 02:29:36
Canon's EOS team still largely consists of rock-solid, reliable DSLRs, but there's now a genuinely exciting mirrorless flair player in its ranks – the EOS M50.Exciting. really? Yep, it's not just wishful thinking this time – the M50 is a real tie-looseni...
Good Small and light, Good viewfinder, Looks like a mini DSLR...
Bad Dials and controls might be too limited for some, Limited battery life, Small selection of native lenses right now...
Bottom line Where to buy Canon EOS M50...
80%
amateurphotographer.co.uk
Updated:
2018-03-31 02:29:36
At a glance £649.99 with 15-45mm lens 24.1-million-pixel Dual Pixel CMOS sensor 10fps continuous shooting 2.36-million-dot 120fps OLED viewfinder 3in fully-articulated touchscreen 4K video £539.99 body only While Canon has been making mirrorle...
0%
pocket-lint.com
Updated:
2018-03-31 02:29:36
Since Canon launched its mirrorless camera line-up - known as the EOS M range - we've failed to be too impressed. The EOS M50, however, could be the camera to change that. Why? The M50 is the first time we've seen a number of things in this range: there's...
Good Capable Dual Pixel CMOS autofocus,Vari-angle touchscreen is useful (and stows for protection),Small size and lightweight,Decent image quality...
Bad Poor battery life (three bar system bad for projecting remaining life),Simplistic autofocus features,Limited lens range (of limited quality,Too),Some touchscreen quirks...
Bottom line The Canon EOS M50 may be positioned one-up from the entry-level M100 model in Canon's mirrorless line-up, but it spells the future of what to expect from the M-series line-up. With 4K, an easy-to-use interface, plus various desirable features including im...
80%
trustedreviews.com
Updated:
2018-04-12 03:13:42
Canon's been making mirrorless cameras for almost six years, but until now it doesn't seem to have been wholly convinced by the idea, shying away from making models that might compete directly with its own DSLRs. Now, though, we have the EOS M50, and perh...
Good Compact size and light weight make it easy to carry everywhere, Excellent image quality, with reliable metering and auto white balance, Quick and accurate autofocus, even with adapted EF-mount DSLR lenses, Easy-to-use interface that still gives extensive...
Bad Single-dial control slower to use than twin-dial competitors, Overly contrasty viewfinder blocks up shadow details, Poorly implemented manual focus magnification, Very small range of native EF-M lenses, 4K video is subject to considerable restrictions...
Bottom line In many ways the EOS M50 is the best entry-level EOS Canon has yet made. It's a great option both for beginners and for Canon DSLR owners tempted by the advantages of mirrorless...
80%
pcauthority.com.au
Updated:
2018-04-28 02:50:56
It's fair to say Canon missed the start gun for mirrorless cameras, with Fujifilm, Panasonic and Olympus already well down the track and pulling away.But the traditionally cautious camera maker, better known for its rock-solid, reliable DSLRs, finally h...
Bottom line "Image quality is a match for Canon's DSLRs, which means you can get some very nice pictures indeed."...
83%
photoreview.com.au
Updated:
2018-05-05 01:58:03
Improvements to the built-in Wi-Fi system, which include NFC and Bluetooth, make it easier to transfer images and operate the camera from a smart device.The lack of dedicated M-series lenses remains a weakness of Canon's mirrorless system, however an ad...
Bottom line The EOS M50 isn't the mirrorless camera Canon enthusiasts have been waiting for and more than the slightly higher-featured EOS M5 was. However, that doesn't mean it's without merit. Even though it's a pared-down version of the more expensive EOS M5, it ha...
89%
goodhousekeeping.co.uk
Updated:
2018-06-11 03:08:55
For the budding photographer, the Canon EOS M50 is a compact and well-built 24MP mirrorless camera that takes some impressive shots. Small and lightweight, the camera is a great travel companion. Even better, the articulated touchscreen ensures you can ge...
Good Compact and lightweight, It takes impressive photos with a lot of detail, Able to capture video in Ultra HD, Touchscreen for easy adjustment of settings and navigating menus, Compatible with a wide range of lens for every situation, Body is available with...
Bad Battery life did not last as long as other cameras we have tested, Twisting the lens to zoom proved to be slightly cumbersome, Doesn't have a premium design we were especially disappointed with the white colour...
Bottom line The Canon EOS M50 is a great option for those looking to get into photography. Its compact and lightweight, which makes it easy to hold for long periods of time. The photo and video quality also really impressed us. Its touchscreen is very responsive and...
89%
techradar.com
Updated:
2019-12-02 04:32:23
EOS M50 är Canons senaste spegellösa kamera, som utökar antalet i M-serien från tre till fyra. Medan den har en liknande silhuett som flaggskeppet EOS M5 befinner sig M50 längre ned och och hamnar någonstans mellan mellan instegsmodellerna EOS M100 och de...
Good Förbättrad Dual Pixel CMOS AF, Bra pekskärm, Utmärkt EVF, Lätt att använda, Mycket bra bildkvalitet...
Bad Dålig batteritid, 4K-video beskärs med 1,6x, Plastig, Begränsat urval av objektiv...
Bottom line Om du letar efter en spegellös kamera som ger bra bildkvalitet, är lätt att använda och har ett bra autofokussystem, är EOS M50 ett utmärkt val. Om du letar efter en mer allsidig kamera med en större bredd av funktioner och systemstöd, finns det dock bätt...
80%
expertreviews.co.uk
Updated:
2019-12-02 04:32:23
While its general shape is similar to that of a DSLR, mainly due to its raised central finder, the EOS M50 is much smaller. There aren't too many controls, and what there is are located on the right side of the camera's top-plate and rear.All are very wel...
Good Easy to use, Fast in operation, Strong set of features...
Bad Relatively poor battery life, Kit lens is susceptible to flare...
Bottom line Canon's latest entry-level mirrorless model offers plenty for those looking for a small and well-specified camera...
80%
techent.tv
Updated:
2019-12-02 04:32:23
The brand Canon in the eyes of the consumers are the name to look out for when it comes to imaging solutions be it cameras or even printers. They have been topping the charts in terms of the camera scene as well for good reasons. These guys really know ho...
Good 4K Video, Light, Good Battery Life, Sturdy Build, Easy to use...
Bad a little bulky, Manual Flash Pop-up, Limited Lens Choice...
73%
stuff.tv/my/
Updated:
2019-12-02 04:32:23
The Canon EOS M50 has a plastic build which makes it lightweight at around 350g. It also has a rubber layering over the grip and the back of the screen. The grip is acceptably deep given that it's a small camera. The screen is fully articulated which grea...
Good Fully articulated touchscreen, WiFi and NFC work wonders on-the-go, Dual Pixel autofocus system...
Bad 4k video is cropped with Dual Pixel autofocus disabled, Electronic stabiliser leaves much to be desired, No headphone jack...
80%
maxit.com.my
Updated:
2019-12-02 04:32:23
The EOS M50 is only the second EOS M model to have an electronic viewfinder; it's the first to shoot 4K video; and it's being sold at a pretty competitive price. This could be the EOS M camera where Canon has finally got the balance right. The sensor is C...
0%
cravingtech.com
Updated:
2019-12-02 04:32:24
With lots of new cameras introduced in 2018 by various camera manufacturers, especially in the mirrorless camera line, no doubt that camera consumers and fans are looking forward to Canon for a surprise.Canon EOS M50 is targeted for beginners who are inte...
Bottom line With a price tag of AU$949 at JB HI-FI, Canon EOS M50 comes with the body and 15-45mm lens kit, and is an attractive mirrorless camera from Canon.It has a superb autofocus performance and bigger image sensor (better in low light) compared to Panasonic and...
0%
dpreview.com
Updated:
2018-03-31 02:29:36
The Canon EOS M50 is an entry-level mirrorless camera that features an electronic viewfinder, fully articulating touchscreen, single control dial and a 24MP APS-C sensor – the same used by its M-series siblings. It has Canon's latest DIGIC 8 processor and...
Bottom line The Japanese company says its new system will allow for low light shooting with ultra-high sensitivities - ISO 51200 in stills mode and ISO 12800 for video.Sony's new flagship smartphones come with an updated design and a couple of interesting improveme...
0%
cameralabs.com
Updated:
2018-03-31 02:29:36
Like earlier models in the series, the M50 employs a 24 Megapixel APSC sensor with Dual Pixel CMOS AF for smooth and confident refocusing, but depending on the lens you fit, Canon's upgraded the autofocus area and or the number of AF points. The EOS M50 a...
Bottom line The Canon EOS M50 is an upper entry-level mirrorless camera with a 24 Megapixel APSC sensor, confident autofocus (for stills and 1080p video), small but crisp OLED viewfinder, excellent wireless, and becomes Canon's first mirrorless with 4k video, a fully...
0%
The-digital-picture.com
Updated:
2018-03-31 02:29:36
What started as a single model has now filled out into an entire line of MILCs (Mirrorless Interchangeable Lens Cameras). Canon has been adding to their EOS M lineup and the M50 is a now very attractive addition of that camera series Though positioned as...
Bottom line The feature-filled M50 will be known for its great image quality and excellent AF system (intelligent, quickly controllable and good speed) in a compact package and the high-grade EVF will make this camera even more usable than the M100 counterpart. Of co...
0%
photographyblog.com
Updated:
2018-03-31 02:29:36
Mac users, Macphun's all-in-one photo editor Luminar 2018 is now available for just $69£64 for new users and $49£44 for upgrading users. We've rated Luminar as "Highly Recommended". Visit the Luminar web site to try it for free. Use coupon code "PHOTOB...
0%
steves-digicams.com
Updated:
2018-03-31 02:29:36
The Canon EOS M50 will be available in April 2018 in multiple packages. You can pick up the body only for $779.99 in black or white.You can also get the M50 in a package with the EF-M 15-45mm f/3.5-6.3 IS STM lens in both black and white for an estimated...
0%
imaging-resource.com
Updated:
2018-03-31 02:29:36
The M50 has dimensions (width x height x depth) of 4.58 inches (116.3 millimeters) x 3.47 inches (88.1 millimeters) x 2.31 inches (58.7 millimeters) and it weighs 13.7 ounces (387 grams) with the battery and an SD memory card inserted. The white version w...
Good Comfortable ergonomics and solid build; Versatile EVF and tilt-swivel, touch-screen LCD; Good image quality; Great performance for its class; New C-RAW format saves on raw file size; 4K video is an M-series first...
Bad Somewhat limited dynamic range; JPEGs a little soft at base ISO, and more so at higher ISOs; Warm white balance under incandescent light; Poor battery life; Raw buffer is still shallow (but C-RAW helps)...
80%
pcmag.com
Updated:
2018-03-31 02:29:36
The Canon EOS M50 ($779.99, body only) is a new entry in the company's APS-C mirrorless camera series. It's the first M camera we've seen with a vari-angle LCD, a big plus for vlogging and video in general, and also the first to shoot in 4K, although func...
Good Compact, 24MP APS-C image sensor, 10fps burst, 7,4fps with tracking, Wide focus coverage area, Slow-motion 1080p, 4K at 24fps, Vari-angle touch LCD, EVF, Wi-Fi...
Bad 4K video is cropped with slower autofocus, Native lens options still limited...
Bottom line The Canon EOS M50 is the company's first affordable camera with 4K, but it's the improved autofocus system that's more exciting...
0%
camerajabber.com
Updated:
2018-04-04 02:22:43
We've still to test a full-production sample of the M50 but it looks like a great little camera for vloggers and anyone who wants a small camera with a viewfinder and a large (APS-C format) sensor. It might not be the Canon's flagship mirrorless camera, b...
Bottom line Although Canon introduced the EOS M range back in 2012, it hasn't really raced to bring out an extensive collection of EF-M lenses. There are currently just 7 directly compatible lenses listed on Canon's website. Of course, there's also the EF-EOS M mount...
0%
shutterbug.com
Updated:
2018-04-24 05:53:15
Shutterbug, a member of the Technical Image Press Association ( TIPA ), once again teamed up with over two dozen other member magazines from around the world to select the winners in the annual TIPA World Awards for the best photo products of 2018 in 40 d...
0%
digitalcameraworld.com
Updated:
2018-05-06 01:44:56
There are strong rumours that Canon will launch a full-frame mirrorless camera range in the near future, but for now its mirrorless ambitions are confined to its APS-C format EOS M cameras. These are mostly aimed at novices and smartphone upgraders, thoug...
Good Fast Dual Pixel CMOS AF, Built-in electronic viewfinder, Excellent vari-angle touchscreen...
Bad Unexpected 4K limitations, Manual lens retracting mechanism, Simplified exterior controls...
Bottom line The EOS M50 packs a lot of tech into its compact body, and the fact it has a viewfinder – when so many similarly priced mirrorless cameras don't – is a big selling point. The retracting 15-45mm kit lens, however, is a little awkward to use, and the 4K vid...
80%
videomaker.com
Updated:
2018-05-29 10:20:46
The Canon EOS M50 is a compact mirrorless camera that shoots 4K at an affordable price. The Canon EOS M50 is Canon's first mirrorless 4K camera. However, it's far from a flawless piece of equipment. Costing just 780 dollars, the M50 gives you 60 frames...
Good Long battery life, Good image quality, Flip out screen...
Bad Significant rolling shutter, 2.56 times crop shooting 4K...
Bottom line The Canon EOS M50 is a compact mirrorless camera that shoots 4K. It has an affordable price tag, but suffers from significant rolling shutter.RECOMMENDED USERS:Enthusiast filmmakers and Home-video shootersYouTubers and Social media enthusiastsTravel video...
0%
photographybay.com
Updated:
2018-06-18 04:25:53
The Canon EOS M50 is the first Canon mirrorless camera that I've really felt comfortable using. Everything works as expected and you get a great image from its 24.1MP image sensor. It's also the first “affordable” camera in Canon's DSLR and mirrorless lin...
Bottom line While the M50 is a solid little camera for the price, Canon has effectively set the bar for future DSLR and mirrorless camera offerings. Going forward, Canon can no longer justify the release of a DSLR or mirrorless camera without 4K video capture. For th...
0%
pdnonline.com
Updated:
2018-06-28 06:08:07
PDN is a member of the Technical Image Press Association which has contracted with Image Engineering to perform detailed lab tests of digital cameras. See here for a full methodological rundown of how Image Engineering puts cameras through their paces. Fu...
0%
digital-photography-school.com
Updated:
2019-12-02 04:32:23
The Canon EOS M50 is a compact interchangeable lens camera for aspiring photographers looking for an easy way to boost the quality of their photos and videos. Sporting 4k video capabilities to capture your favorite memories, 24-megapixel vibrant photograp...
0%
91mobiles.com
Updated:
2019-12-02 04:32:23
But when the world is moving towards mirrorless offerings – where Sony has the lead thanks to its early-mover advantage – it seems the Canon is changing the tack to compete. Earlier this year, Canon introduced an affordable mirrorless shooter in the form...
Good Compact size, Vari-angle LCD with touchscreen, 4K video recording capabilities, EVF is quite accurate...
Bad Cropped 4k videos and no dual pixel autofocusing, Sub-par battery life, Not many EF-M lenses available on the market, Product photos by Raj Rout, ShareTweet, Facebook Comments...
Bottom line The Canon M50 is attractively priced at Rs 61,995 (available for around Rs 55,000 on e-commerce stores), and comes bundled with a kit lens of 15-45mm. Unfortunately, there are no bundled options for different lenses, though you can purchase them separatel...
0%
cameralabs.com
Updated:
2019-12-02 04:32:23
2018 was a strong year in the photography world with a lot of exciting new cameras, lenses and accessories. Here are the top ten products I reviewed this year in no particular order! PS – if you're looking for general recommendations across all categories...
0%
tomsguide.com
Updated:
2019-12-02 04:32:24
Consider it. The Canon EOS M50 offers novices and enthusiasts a lot to like, but it's pricey and will need more Canon lenses to make it a truly full-fledged mirrorless system.Although the Canon EOS M100, the company's entry-level mirrorless camera, has o...
Good Very good photo qualit, even in low ligh, Excellent electronic viewfinde, Easy-to-use swiveling touch scree, Lots of shooting mode, Includes hot-shoe for external flashes...
Bad Expensiv, Relatively smaller lens selectio, Video footage had some jitte, Less battery life than competition...
Bottom line The Canon EOS M50 does a very good job in many ways, but it doesn't quite knock Sony's A6300 from the top spot, due to low battery life and lackluster image stabilization in video mode. And Sony's system also offers more lenses at this point. But the M50...
70%
thephoblographer.com
Updated:
2019-12-02 04:32:25
The Canon M50 has to be one of Canon's best mirrorless camera options yet; but at the moment of writing this review, it still feels like Canon is intentionally holding themselves back for reasons that I genuinely don't understand. Canon's sensors are argu...
Good Colors, Battery life, Small size...
Bad RAW files are pretty darned limited, Autofocus could be better, Who the hell designed the silent shutter mode, The Canon M50 is a decent camera, but it continues to show me that some of their mirrorless offerings are a bit of a mess. There's the silent sh...
Bottom line Alas, we aren't being treated to Canon's high end EOS R camera, but with the Canon EOS RP we're getting a pretty interesting candidate in the mix. The Canon EOS RP is being aggressively priced at $1,299 and has the same sensor at the heart of the Canon 6D...
40%
dpreview.com
Updated:
2019-12-22 03:08:02
Although smartphones are the default choice, a lot of the most attractive lifestyle photographs on platforms such as Instagram are shot using 'traditional' cameras.We've chosen a selection of models that make it easier to shoot high-quality, compelling li...
0%
pcmag.com
Updated:
2020-06-10 03:22:59
The Canon EOS M50 ($779.99, body only) is a new entry in the company's APS-C mirrorless camera series. It's the first M camera we've seen with a vari-angle LCD, a big plus for vlogging and video in general, and also the first to shoot in 4K. An improved a...
Good Compact, 24MP APS-C image sensor, 10fps burst, 7.4fps with tracking, Wide focus coverage area, Vari-angle touch LCD, Mic input, EVF, Wi-Fi...
Bad 4K video is cropped with slower autofocus, Native lens options still limited, Limited shots when shooting Raw bursts...
Bottom line The Canon EOS M50 is the company's first affordable camera with 4K, but there are better mirrorless options out there for video...
70%
shutterbug.com
Updated:
2020-06-21 21:54:25
Everything you need to vlog, all neatly packaged and ready to go from Canon, Nikon and Sony. Just add a topic, a narrator and a smile. Contrary to popular belief, YouTube does not require the inclusion of cats, dogs or people falling off bicycles. About...
0%
gadgetreview.com
Updated:
2020-08-04 13:38:54
For an entry level vlogging camera, packed with high quality capabilities, the Canon EOS M50 is hitting all the right strides with 4K and 24.1 megapixels.What we liked about the Canon M50 was the broad stroke of image quality. The 24.1 megapixel APS C CMO...
Good Excellent CMOS AF System, 4K w/ additional features, Vari Angle touchscreen isn't fixed...
Bad So-so battery life, Slow motion only applies to 1080p...
Bottom line Even though slow-motion is limited to 1080p, you typically wouldn't use it while filming; that's a post-video effect you add in editing. And sure, the battery is okay, but you'll be shooting videos far more often. With 4K video, a movable LCD viewfinder...
91%