location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco PWR-2700-AC= power supply unit 2700 W Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWR-2700-AC=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWR-2700-AC=
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:22:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Brand Image Product code Product Stock Price from
Cisco

Cisco 7606 - GPL power supply unit 1900 W 2U Black, Blue
(show image)
PWR-1900-AC/6/2 7606 - GPL 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco PWR-1900-DC= power supply unit 1900 W
(show image)
PWR-1900-DC= PWR-1900-DC= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco PWR-1900-AC/6= power supply unit 1900 W
(show image)
PWR-1900-AC/6= PWR-1900-AC/6= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Power Entry Module f/ C7606 power supply unit
(show image)
PEM-20A-AC= Power Entry Module f/ C7606 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)