location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery DVD Labels Super Size, 117 mm for Laser & Inkjet Printers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Labels Super Size, 117 mm for Laser & Inkjet Printers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L7860-20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182248515 show
Category:
Print your own professional looking labels!
Printer Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:54:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery DVD Labels Super Size, 117 mm for Laser & Inkjet Printers
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-adhesive printer label
  • - A4 Purpose: CD/DVD
  • - Circle White
  • - Material: Paper
  • - Print technology: Laser/Inkjet
  • - Adhesive type: Permanent
  • - Labels per pack: 40 pc(s)
More>>>
Brand Image Product code Product Stock Price from
Avery

Avery Inkjet Addressing Labels
(show image)
J8169-100 Inkjet Addressing Labels 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Full Face DVD Optimised Filmic Inkjet Labels White
(show image)
C9780-15 Full Face DVD Optimised Filmic Inkjet Labels 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery AB1800 printer label White Self-adhesive printer label
(show image)
AB1800 AB1800 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery CD Design Kit
(show image)
6407 CD Design Kit 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L4784-20 printer label White Self-adhesive printer label
(show image)
L4784-20 L4784-20 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7363P-25 printer label Pink Self-adhesive printer label
(show image)
L7363P-25 L7363P-25 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery J8871-5 printer label White
(show image)
J8871-5 J8871-5 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7087-10 printer label White Self-adhesive printer label
(show image)
L7087-10 L7087-10 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7435-25 printer label White Non-adhesive printer label
(show image)
L7435-25 L7435-25 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery T1516-500 printer label White Self-adhesive printer label
(show image)
T1516-500 T1516-500 0.00
(excl. VAT)
0 (incl. VAT)