location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR JGS524 network switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JGS524
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JGS524
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
2 MB
Design
LED indicators
Link, Power
Safety
UL listed (UL 1950)/cUL, IEC950/EN60950
Performance
Mean time between failures (MTBF)
87600 h
Power
Power consumption (typical)
40 W
Other features
Latency
20 µs max
Dimensions (WxDxH)
330 x 207 x 43 mm
I/O ports
24x RJ-45
Power requirements
100~240V; 50-60Hz
Electromagnetic emissions
CE mark, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), Class A, EN 50082-1, EN 55024, C-Tick
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
2.4 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-11-12 12:48:09
Uk has collected 1 expert review for NETGEAR JGS524 network switch but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
NETGEAR 5 Port Gigabit Desktop Switch NETGEAR 5 Port Gigabit Desktop Switch
(show image)
GS605GE 5 Port Gigabit Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 8 Port Gigabit Desktop Switch Unmanaged NETGEAR 8 Port Gigabit Desktop Switch Unmanaged
(show image)
GS608GE 8 Port Gigabit Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)