More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KL1508N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL1508N

Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
88664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
16 Jan 2024 10:48:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date:
01 Aug 2021
Product end of life date
Design
Product colour
*
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
18.5 kg
Packaging data
Package dimensions (WxDxH)
876 x 763 x 140 mm
Package weight
18.5 kg
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
760 x 482 x 44 mm
Ports quantity
8
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
ACS1216A | ACS1216A |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
ACS1208A | ACS1208A |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
ACS1216AKIT | ACS1216A |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
DCP2969 | KA9140 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
KH1516 | KH1516 High-Density KVM Switch |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
KH1508 | KH1508 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|