location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus D88 Photo Edition photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus D88 Photo Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C617021CA
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus D88 Photo Edition photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - USB port
More>>>
Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print head nozzles
180 (Black), 59 (Cyan, Magenta, Yellow)
Features
Market positioning *
Home & office
Paper handling
Paper tray media types
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
Standard media sizes
A4, 13 x 18cm (5 x 7"), 10 x 15cm (4 x 6"), A5, B5, Letter, Legal, A6, C6 (162 x 114mm), No 10 (241.3 x 104.8mm), DL (220x110mm)
Ports & interfaces
USB port *
Yes
USB 1.1 ports quantity
1
I/O ports
USB
Parallel connector
Yes
Performance
Sound pressure level (printing)
42 dB
Power
Power consumption (printing) *
19 W
System requirements
Minimum processor
Pentium 1.0GHz
Minimum RAM
128 MB
Minimum storage drive space
550 MB
Minimum system requirements
CD-ROM, Mac OS 9.1 - Power PC G4 500MHz CPU, 256MB RAM, 550MB HDD; Mac OS X 10.2 - Power PC G4 700MHz CPU,256MB RAM, 2.1GB HDD
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
4.6 kg
Packaging data
Bundled software
Epson Creativity Suite ActSoft Photo Impression
Other features
Dimensions (WxDxH)
460 x 242 x 198 mm
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
22 ppm
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS 9+