location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP7750Cdn Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP7750Cdn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2713B013 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP7750Cdn Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - Printing colours: Black
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 75000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 200 sheets
  • - Internal memory: 256 MB 400 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
60 s
Time to first page (black, normal)
10.2 s
Time to first page (colour, normal)
10.4 s
Economical printing
Yes
Features
Maximum duty cycle *
75000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
B5, C5, DL
Multi-Purpose Tray media weight
60 - 176 g/m²
Media weight (tray 1)
60 - 163 gsm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Network
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Processor frequency
400 MHz
Sound pressure level (printing)
53 dB
Design
Product colour *
Grey, White
Display
LCD
Power
Power consumption (printing) *
1185 W
Power consumption (standby)
44 W
Power consumption (PowerSave)
18 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
50 - 86 °F
Weight & dimensions
Weight
35 kg
Dimensions (WxDxH)
517 x 530 x 374 mm
Packaging content
Bundled software
NetSpot Device Installer Remote User Interface Department ID Management
Other features
Power supply type
AC
Mac compatibility
Yes
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Power requirements
220 - 240V
Power consumption (active)
569 W
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:44:18
Uk has collected 5 expert reviews for Canon i-SENSYS LBP7750Cdn Colour 9600 x 600 DPI A4 and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-14 04:44:18
Fast, capably specified and offering a clutch of useful features, the £479 Canon is the priciest model on test but ticks almost every box. And despite its large footprint, it even looks quite attractive. A robust 250-sheet paper tray is offered at the...
Good Good set of specifications; low running costs; realistic colour palette; strong print speeds, particularly in duplex mode. Excellent colour laser printer for the office...
Bad Somewhat bulky and expensive...
Bottom line The Canon may be expensive, but at 1.4p and 6.7p for each mono and colour page respectively, it offers the lowest running costs here...
100%
techadvisor.co.uk
Updated:
2011-08-14 04:44:18
Product Code: 2713B003, 2713B013AA The Canon I-Sensys LBP7750Cdn network colour laser printer shows that paying a little extra will probably prove money well spent. Fast, capably specified and with a clutch of useful features, the Canon I-Sensys LBP7...
Bottom line A good set of specifications, low running costs and strong print speeds – particularly in duplex mode – make the bulky but beautiful Canon I-Sensys LBP7750Cdn an excellent colour laser printer for your office. Robin Morris...
90%
pcquest.ciol.com
Updated:
2011-08-14 04:44:18
PrintCommentEmailDiggDel.icio.usRedditTwitterCanon LBP 7750Cdn is an Energy Star compliant, high-performance mono/color laser printer which is also compatible with multiple OSes. The printer has a 5-line LCD display that allows intuitive menu navigati...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)