location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 7760 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3015A
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2005
Product end of life date
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart 7760 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI A4 (210 x 297 mm)
  • - Inkjet
  • - Built-in display 4.57 cm (1.8")
  • - USB port
More>>>
Printing
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
16 ppm
Features
Market positioning *
Home & office
Built-in display
Yes
Display diagonal
4.57 cm (1.8")
Maximum duty cycle
3000 pages per month
Input & output capacity
Total input capacity
20 sheets
Paper input type
Paper tray
Maximum input capacity
50 sheets
Paper handling
Maximum print size *
A4 (210 x 297 mm)
ISO A-series sizes (A0...A9)
A4, A5, A6
Envelopes sizes
B5, C6, DL
Borderless printing media sizes
A4, A5, A6
Ports & interfaces
PictBridge *
No
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
No
Performance
Internal memory
16 MB
Card reader integrated
Yes
Compatible memory cards
CF, CF Type II, MS Duo, MS PRO, Memory Stick (MS), SD, xD
Sound pressure level (printing)
39.6 dB
Power
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 98
Mac operating systems supported
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
452 mm
Depth
374 mm
Height
176 mm
Weight
6.26 kg
Packaging data
Manual
Yes
Quick start guide
Yes
Package width
595 mm
Package depth
250 mm
Package height
455 mm
Package weight
8.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:58:18
Uk has collected 4 expert reviews for HP Photosmart 7760 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm) and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 15:27:55
HPs Photosmart 7760 delivers great photo quality and is moderately priced. In addition, its well-equipped to print photos from memory cards or directly from a digital camera.
80%
Digitaltrends.com
Updated:
2011-09-26 17:58:18
This flexible and attractive printer easily accommodates the needs of most home or small office users.
90%