location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 7260 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3005A show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 358210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Feb 2007
Product end of life date
Bullet Points HP Photosmart 7260 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI A4 (210 x 297 mm)
  • - Inkjet Borderless printing
  • - USB port
More>>>
Printing
Borderless printing *
Yes
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
16 ppm
Print speed (colour, draft quality, A4/US Letter)
12 ppm
Features
Market positioning *
Home & office
Product colour *
Grey
Maximum duty cycle
1000 pages per month
Input & output capacity
Total input capacity
100 sheets
Paper input type
Paper tray
Paper handling
Maximum print size *
A4 (210 x 297 mm)
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Borderless printing media sizes
10x15
Ports & interfaces
Direct printing *
Yes
PictBridge *
No
USB port *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
No
Performance
Card reader integrated
Yes
Compatible memory cards
CF, CF Type II, MS Duo, MS PRO, MicroDrive, SD, xD
Sound pressure level (printing)
45 dB
Power
Power consumption (printing) *
6.6 W
System requirements
Windows operating systems supported
Windows 2000, Windows 98, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
435 mm
Depth
130 mm
Height
145 mm
Weight
2.5 kg
Packaging data
Manual
Yes
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:57:26
Uk has collected 2 expert reviews for HP Photosmart 7260 photo printer Inkjet 4800 x 1200 DPI A4 (210 x 297 mm) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 18:57:23
This inkjet printer could be just what you need to make copies of those embarrassing new years party pictures.
0%