location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEISSNER P300-i 3.6 W 320 l/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEISSNER Check ‘HEISSNER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P300-i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P300-I
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006873261124
Category:
Device to pump water from one place to another, used to drain flood water, clean ponds and pools or stop building foundations from becoming submerged.
Water Pumps Check ‘HEISSNER’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEISSNER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:06:56
The date of the most recent change of this product data-sheet in Icecat.
HEISSNER P300-I user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HEISSNER P300-i 3.6 W 320 l/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Proper use: Fountain
  • - Suitable for indoor use
  • - 320 l/h
  • - 3.6 W
  • - Cable length: 1.5 m
  • - Black, Grey
More>>>
Brand Image Product code Product Stock Price from
HEISSNER

HEISSNER SP1000-00 water pump 20 W Booster pump 1000 l/h
(show image)
SP1000-00 SP1000-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER HSP600-i 8 W Positive displacement pump 600 l/h
(show image)
HSP600-I HSP600-i 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER P700E-i 8 W Positive displacement pump 700 l/h
(show image)
P700E-I P700E-i 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER P700E-00 water pump 8 W Positive displacement pump 700 l/h
(show image)
P700E-00 P700E-00 0.00
(excl. VAT)
0 (incl. VAT)