location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 640 G2 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
640 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1MY61EC
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:46:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP 1MY61EC user manual (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 640 G2 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-6300U 2.4 GHz Processor cores: 2
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 512 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 48 Wh
  • - Windows 10 Pro 64-bit
More>>>
Easy integration

Help get the most out of existing IT investments with legacy feature support available on the HP ProBook 640 like an optional optical drive,[2] a VGA port, and an RJ-45 connection.

Powerful processing and drive options

Select from powerful 6th Gen Intel® Core™ processors[3] and integrated Intel® HD UMA graphics along with other configurable options that let businesses configure the right ProBook 640 for each user’s needs.

Professional-grade

Create a full featured experience with powerful processors, robust DDR4 memory, and professional-grade peripheral devices like HP Pro Displays and an HP Ultraslim dock.[2]

Executive-class collaboration

Interact naturally with your PC using an optional FHD Touch screen and Cortana[4] on Windows 10 Pro.[1] Collaborate clearly with optional Skype for Business,[5] HP Noise Reduction Software, and a 720p webcam.

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Refurbished
Yes
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6300U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2F0
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88190
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Power
DC-in jack
Yes
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
340 mm
Depth
237 mm
Height
27 mm
Weight *
1.95 kg
Packaging content
AC adapter included *
Yes
Other features
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-25 02:42:04
Uk has collected 8 expert reviews for HP ProBook 640 G2 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2019-12-25 02:42:04
Successful reiteration. High-quality input devices, a Full HD panel, long battery life - it seems as if HP has bundled a convincing office package with its ProBook 640 G2. Unfortunately, some weaknesses in details ruin the otherwise good overall impressio...
Good casing's solid build, optical drive, high-quality input devices, bright Full HD panel, good application performance, low temperature development, long battery life, integrated LTE module...
Bad relatively big and bulky, throbbing fan, viewing-angle dependent TN panel, unfavorable interface layout...
Bottom line Although some more elegant and slimmer office laptops than the ProBook 640 G2 exist, HP has undoubtedly bundled an interesting total package regarding the other qualities of the 14-inch device. Only a few rivals can offer an optical drive and a VGA-out. T...
84%
Brand Image Product code Product Stock Price from
HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver HP ProBook 640 G2 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver
(show image)
T9X07EA ProBook 640 G2 0.00
(excl. VAT)
0 (incl. VAT)