location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Matte Backlit Film, 44" x 30,5 m, 280g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matte Backlit Film, 44" x 30,5 m, 280g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045084
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946413945
Category: Printing Films Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2020 14:41:25
The date of the most recent change of this product data-sheet in Icecat.
Features
Print media weight
280 g/m²
Country of origin
Switzerland
Features
Compatibility
SureColor SC-T7200D SureColor SC-T7200 SureColor SC-P9500 Spectro SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 Violet Spectro SureColor SC-P9000 SureColor SC-P9000 STD Spectro SureColor SC-P9000 STD SureColor SC-P8000 SureColor SC-P8000 STD Spectro SureColor SC-P8000 STD SureColor SC-P20000 SureColor SC-P10000 Epson SureColor SC-T7000 Epson Stylus Pro 9900 Spectro Proofer UV Epson Stylus Pro 9900 Spectro Proofer Epson Stylus Pro 9900 Epson Stylus Pro 9890 SpectroProofer Epson Stylus Pro 9890 Epson Stylus Pro 9880 Epson Stylus Pro 9700 Epson Stylus Pro 11880
Weight & dimensions
Roll width
111.8 cm
Roll length
30.5 m
Weight
206 g
Packaging data
Quantity per pack
1 pc(s)
Package width
170 mm
Package depth
1116 mm
Package height
170 mm
Package weight
1.78 kg
Country Distributor
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Portugal 1 distributor(s)