location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NVIDIA Quadro P620 2GB Graphics Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA Quadro P620 2GB Graphics Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3ME25AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018857858 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 346785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:54:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP NVIDIA Quadro P620 2GB Graphics Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro P620 2 GB GDDR5
  • - 5120 x 2880 pixels 128 bit PCI Express x16 3.0
  • - DirectX version: 12.0 OpenGL version: 4.5
  • - 40 W
More>>>
Processor
CUDA *
Yes
CUDA cores
512
Graphics processor family *
NVIDIA
Graphics processor *
Quadro P620
Maximum resolution *
5120 x 2880 pixels
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Memory bandwidth (max)
64 GB/s
Ports & interfaces
Interface type *
PCI Express x16 3.0
Mini DisplayPorts quantity
4
Performance
TV tuner integrated *
No
DirectX version *
12.0
Shader model version *
5.1
OpenGL version *
4.5
HDCP
Yes
Dual Link DVI *
No
Design
Cooling type *
Active
HP segment
Business
Power
Power consumption (typical) *
40 W
System requirements
Windows operating systems supported
Windows 10, Windows 7 Enterprise, Windows 8.1
Linux operating systems supported
Yes
Weight & dimensions
Weight
129 g
Length
144.7 mm
Height
68.5 mm
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Compatible products
Z4 G4, Z6 G4, Z8 G4, Z240 Tower, Z240 SFF, Z440, Z640, Z840
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:26:19
Uk has collected 1 expert review for HP NVIDIA Quadro P620 2GB Graphics Card but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)