location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC GZ-RX605BEU Memory Camcorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-RX605BEU Memory Camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZRX605BEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769453663
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:49
The date of the most recent change of this product data-sheet in Icecat.
JVC GZRX605BEU user manual (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points JVC GZ-RX605BEU Memory Camcorder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 10 MP CMOS 25.4 / 5.8 mm (1 / 5.8") Black
  • - Optical zoom: 40x Digital zoom: 200x
  • - Internal storage capacity: 8 GB Memory card
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Built-in microphone
  • - HDMI Microphone in USB connectivity
  • - Wi-Fi
  • - Lithium-Ion (Li-Ion) 5200 mAh
More>>>
Image sensor
Total megapixels *
10 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 5.8 mm (1 / 5.8")
Lens system
Interchangeable lens
No
Focal length range
2.9 - 116 mm
Focal length (35mm film equivalent)
40.5 - 1620 mm
Optical zoom *
40x
Filter size
37 mm
Digital zoom *
200x
Image stabilizer *
Yes
Minimum aperture number
1.8
Maximum aperture number
6.3
Storage
Internal storage capacity *
8 GB
Camcorder media type *
Memory card
Flash memory
8 GB
Compatible memory cards *
SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Memory slots
1
Focusing
Focus adjustment
Auto/Manual
Face detection
Yes
Auto Focus (AF) assist beam
Yes
White balance
White balance
Auto, Manual
Flash
Built-in light
Yes
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Flip-out screen
Yes
Display resolution (numeric)
230000 pixels
Touchscreen
Yes
Viewfinder
Viewfinder type *
Electronic
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
2,5,10 s
Supported aspect ratios
4:3, 16:9
Image processor
FALCONBRID
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Czech, Dutch, English, Spanish, French, Polish, Portuguese, Russian, Swedish, Turkish
3D *
No
Remotely operated *
Yes
Design
Product colour *
Black
International Protection (IP) code
IPX8
Waterproof up to
5 m
Design
Protection features
Dust resistant, Freeze resistant, Shock resistant, Water resistant
Shockproof up to
1.5 m
Tripod mounting supported
Yes
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video formats supported
AVC, AVCHD, H.264
Capture modes
EP, UXP, XP
Dual shot (video & photo)
Yes
Bitrate at maximum video resolution
24 Mbit/s
Still image
Maximum image resolution *
3680 x 2760 pixels
Still image resolution(s)
3680x2760, 1440x1080, 640x480, 1920x1080
Image formats supported
JPEG
Audio
Built-in microphone *
Yes
Wind filter
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
No
Microphone in
Yes
HDMI *
Yes
Mini HDMI ports quantity
1
USB connectivity
Yes
Network
Wi-Fi *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Video recording time *
5 h
Battery capacity *
5200 mAh
Battery voltage
5 V
Charging source
USB
Technical details
Dustproof
Yes
Self-timer
Yes
USB charging
Yes
Full HD
Yes
Freezeproof
Yes
Operational conditions
Operating temperature (T-T)
-10 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
35 - 80%
Weight & dimensions
Width
60 mm
Depth
127 mm
Height
59.5 mm
Weight *
295 g
Packaging content
Cables included
AV, Micro-USB, USB
Quick start guide
Yes
AC adapter included *
Yes
Other features
Lens cap included
Yes
Brand Image Product code Product Stock Price from
JVC GZ-R445DEU Memory Camcorder JVC GZ-R445DEU Memory Camcorder
(show image)
GZR445DEU GZ-R445DEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-RX605BEU Handheld camcorder 2.5 MP CMOS Full HD Black JVC GZ-RX605BEU Handheld camcorder 2.5 MP CMOS Full HD Black
(show image)
GZRX625BEU GZ-RX605BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-R445BEU Memory Camcorder JVC GZ-R445BEU Memory Camcorder
(show image)
GZR445BEU GZ-R445BEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-RY980HEU Memory 4K Camcorder JVC GZ-RY980HEU Memory 4K Camcorder
(show image)
GZRY980HEU GZ-RY980HEU Memory 4K Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-R495AEU Memory Camcorder JVC GZ-R495AEU Memory Camcorder
(show image)
GZR495AKIT GZ-R495AEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-R495DEU Memory Camcorder JVC GZ-R495DEU Memory Camcorder
(show image)
GZR495DKIT GZ-R495DEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-R495WEU Handheld camcorder 2.5 MP CMOS Full HD White JVC GZ-R495WEU Handheld camcorder 2.5 MP CMOS Full HD White
(show image)
GZR495WKIT GZ-R495WEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-R495BEU Handheld camcorder 2.5 MP CMOS Full HD Black JVC GZ-R495BEU Handheld camcorder 2.5 MP CMOS Full HD Black
(show image)
GZR495BKIT GZ-R495BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-EX210AUS camcorder Handheld camcorder CMOS Full HD Blue JVC GZ-EX210AUS camcorder Handheld camcorder CMOS Full HD Blue
(show image)
GZ-EX210AUS GZ-EX210AUS 0.00
(excl. VAT)
0 (incl. VAT)
JVC GR-D796 camcorder CCD Silver JVC GR-D796 camcorder CCD Silver
(show image)
GR-D796 GR-D796 0.00
(excl. VAT)
0 (incl. VAT)