location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX T830, ENG handheld mobile computer 6.1 cm (2.4") 240 x 240 pixels 195 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket LOOX T830, ENG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K182-V835
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Pocket LOOX T830, ENG handheld mobile computer 6.1 cm (2.4") 240 x 240 pixels 195 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 240 x 240 pixels
  • - 0.064 GB
  • - 0.416 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera
  • - Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 1500 mAh
More>>>
Display
Display
TFT
Display diagonal *
6.1 cm (2.4")
Display resolution *
240 x 240 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0.064 GB
Flash memory *
0.128 GB
Processor
Processor frequency *
0.416 GHz
Built-in processor
PXA270
Network
Bluetooth *
Yes
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF GSC3F
Camera
Built-in camera *
Yes
Rear camera resolution
640 x 480 pixels
Audio
Built-in microphone
Yes
Speakers
Yes
Polyphonic ring
Yes
Ports & interfaces
I/O ports
USB 1.1
Headphone outputs
1
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
Yes
Power
Battery capacity *
1500 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
195 g
Width
64 mm
Depth
21 mm
Height
126 mm
Wireless LAN features
Wireless technology
IEEE 802.11b/g, Bluetooth
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:40:20
Uk has collected 15 expert reviews for Fujitsu Pocket LOOX T830, ENG handheld mobile computer 6.1 cm (2.4") 240 x 240 pixels 195 g and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
T3.com
Updated:
2011-08-14 07:40:03
If you like big things, then this handset is right up your extra-wide street. Its one of the most fully-featured smartphones going and its bloody huge. Despite that, its QWERTY keys are small, yet theyre prominently raised, so emailing and texting...
80%
expertreviews.co.uk
Updated:
2011-08-14 07:40:13
Smartphone manufacturers are cramming more and more features into their phones, but Fujitsu Siemens Pocket Loox T830 has the biggest list weve ever seen. Theres a full QWERTY keyboard, Bluetooth, 802.11g wireless networking and 3G, as well as an...
60%