location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus C64

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus C64
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C528051
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour *
Yes
Printing
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Performance
Buffer size
32 KB
Design
Market positioning *
Home & office
Country of origin
Hungary
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
3 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
315 mm
Package depth
535 mm
Package height
275 mm
Package weight
5.96 kg
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
42 pc(s)
Pallet length (UK)
2.08 m
Products per pallet
28 pc(s)
Other features
Dimensions (WxDxH)
450 x 242 x 192 mm
Power supply
12 W
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 08:21:47
Uk has collected 1 expert review for Epson Stylus C64 and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2013-05-01 08:21:45
The release of any new Epson printer is an event, but the Stylus C64 is one of the first printers supplied with DURA Brite inks. DURABrite is Epson's name for its new pigmented colour inks, for which it makes a lot of claims. As well as being extra brigh...
Bottom line The Stylus C64 is a well-designed printer, quieter than earlier Epson models and with the advantages of water and fade-resistant DURABrite inks and separate ink cartridges. However, print quality and speed is little better than from the company's previo...
70%