- - Black Office/Call center Neck-band, Ear-hook, Head-band Headset
- - Wireless Bluetooth 5.0 100 m
- - Supraaural 40 - 16000 Hz
- - Microphone type: Boom
- - 650 mAh
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage 75 Convertible
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9555-583-111

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991019766

Category:
Headphones & Headsets

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
292014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
09 Jul 2025 20:59:30
The date of the most recent change of this product data-sheet in Icecat.
Jabra 9555-583-111 user manual
(4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TechSpecs_EN
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
More>>>
Industry-leading wireless performance.
Provides superior wireless connectivity to a range of 100 metres, enabling 3x more users in the same office space – with no loss in connection quality. Work away from the desk and still maintain a connection that won’t let you, or your customers, down.
Crystal-clear calls.
Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices.
Fewer interruptions.
The busylight acts as a do not disturb sign for colleagues.
Connect to up to five devices simultaneously.
You can connect to a deskphone, softphone, analogue phone and 2 Bluetooth devices.
Choice of wearing options to suit every workstyle.
Lightweight headset weighing just 18 g for all-day comfort. Choose from earhook, headband and neckband styles.
Premium usability and build.
Easily answer and end calls, mute and adjust volume using the intuitive controls on the headset.
Performance
Product type
*
Headset
Wearing style
*
Neck-band, Ear-hook, Head-band
Recommended usage
*
Office/Call center
Headset type
Monaural
Product colour
*
Black
Operating keys
Volume +, Volume -
Volume control
Button
Foldable

LED indicators

Motion sensor

DECT connectable

Music playback

HD voice

Country of origin
China
Certification
CE, CB, FCC, IC, NOM, NTC, EAC, PSB, ICASA, TELEC, SIRIM, ACMA, NZ Telepermit, UL
Ports & interfaces
Connectivity technology
*
Wireless
Bluetooth

Bluetooth profiles
PBAP
Bluetooth version
5.0
Wireless range
100 m
Headphones
Ear coupling
*
Supraaural
Headphone frequency
40 - 16000 Hz
Microphone
Microphone type
*
Boom
Microphone frequency
100 - 10000 Hz
Microphone direction type
Unidirectional
Number of microphones
1
Microphone noise-canceling

Microphone mute

Base station
Base station colour
Black
Base station touchscreen

Base station dimensions (W x D x H)
93 x 90 x 110 mm
Base station weight
218 g
Battery
Battery capacity
650 mAh
Continuous audio playback time
9 h
Talk time
9 h
Battery charge indicator

Battery
Battery recharge time
1.3 h
Battery voltage
7.5 V
Standby time
32 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Weight & dimensions
Width
105 mm
Depth
32 mm
Height
50 mm
Weight
18 g
Packaging data
Package width
190 mm
Package depth
145 mm
Package height
95 mm
Package weight
560 g
Packaging content
AC adapter included
*

Quick start guide

Cables included
USB
Base station

Eartips material
Silicone
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
300 mm
Master (outer) case length
395 mm
Master (outer) case height
206 mm
Master (outer) case gross weight
4.99 kg
Products per master (outer) case
8 pc(s)
Technical details
Removable earhook

Removable head-band

Other features
Automatic volume adjustment

RJ-9 connector

Voice guidance languages
English, French, German, Japanese, Spanish
Call management

Multi handset capability
4
Type
DECT telephone handset
Near Field Communication (NFC)

Digital Signal Processing (DSP)

Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
14401-35 | Jabra Engage Headset and accessory pack (Convertible), EMEA/APAC |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
14401-19 | Jabra Engage Convertible Headset |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
1
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
4 distributor(s) |
![]() |
3 distributor(s) |
![]() |
5 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.