location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection 1670 NON 1600x3200dpi A4 USB2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfection 1670 NON 1600x3200dpi A4 USB2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B162051
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 10:13:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection 1670 NON 1600x3200dpi A4 USB2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1600 x 3200 DPI
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm
  • - USB port
More>>>
Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
1600 x 3200 DPI
Colour scanning
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Weight & dimensions
Weight
2.5 kg
Packaging content
Bundled software
Includes ArcSoft PhotoImpression, NewSoft Presto! BizCard 4.0LE and ABBYY FineReader 5.0 Sprint
System requirements
Minimum system requirements
Windows (CPU, RAM, HDD Space):Pentium 233MHz, 128MB, 320MB Macintosh (CPU, RAM, HDD Space):PowerPC G3, 128MB, 180MB
Mac compatibility
Yes
Compatible operating systems
USB 1.1 Windows 98/Me/2000 Professional/XP Home Edition/XP Professional (pre-installed or upgraded from Win98 or later) Macintosh Mac OS 8.6 ~ 9.x or Mac OS X 10.2 or later USB 2.0 Windows 2000 Professional/XP Home Edition/XP Professional USB 2.0 driver is necessary Macintosh USB 2.0 driver is necessary
Other features
I/O ports
USB
Dimensions (WxDxH)
275 x 419 x 62.4 mm
Power requirements
220-240V Universal Power (external), 50-60Hz