location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus SP-320 1/1.8" 7.1 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006358
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus SP-320 1/1.8" 7.1 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 MP CCD Black
  • - Image sensor size: 1/1.8"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 5x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:02:53
Uk has collected 9 expert reviews for Olympus SP-320 1/1.8" 7.1 MP CCD Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digicamreview.co.uk
Updated:
2016-11-15 02:02:53
Announced on the 26th of January 06, the Olympus SP-320 is a new 7 megapixel digital camera with a 3x optical zoom lens, a 2.5" screen and a compact plastic body - the SP-320 is an updated version of the SP-310. The 3x optical zoom lens i...
Good Aperture / Shutter / Manual Modes plus numerous other controls Saturation / Contrast / Sharpness / Brightness / Red-eye controls Very good exposure / metering Very good colour - accurate, with saturated colours - but not overly saturated Very good valu...
Bad Advanced manual is on CD Low screen resolution (115k pixels) Panoramic mode is only available with Olympus XD cards! (Olympus should give customers an easy to use Panoramic mode regardless of what brand XD memory card they bought!)...
Bottom line I was generally very pleased with the Olympus SP-320s image quality straight from the camera, as pictures came out with low noise, accurate colour, and good saturation, contrast and detail. The camera also provides excellent control over image quality...
80%
steves-digicams.com
Updated:
2016-11-15 02:02:53
The 7.1-megapixel SP-320 digital camera is designed for photographers of all skill levels with the convenience of over 30 shooting modes plus manual settings. The compact and lightweight SP-320 features a high quality 3x optical zoom and a large 2.5-in...
0%
digitalcamerareview.com
Updated:
2016-11-15 02:02:53
The is a member of Olympus' SP line of cameras that have "Power and Versatility". With features like and , the camera may appeal to someone with a tight budget who wants the advanced features that the camera has. The SP-320 features a 7.1 megapixel...
Good Nice set of "advanced features" for price, Good image quality, Lots of customizability of buttons, Comfortable to hold...
Bad LCD blackouts and cycle time too long when batteries have plenty of life left, xD Picture Card media (especially the fact that you can't shoot Panorama unless you have Olympus branded media)...
Bottom line The Olympus SP-320 is a good choice for someone looking for camera with advanced features (RAW, aperture priority, shutter priority, and manual modes) but who still has a pretty tight budget. At a street price under $300, the SP-320 stays affordable f...
0%
digitalcamerainfo.com
Updated:
2016-11-15 02:02:53
The 7.1 megapixel Olympus SP-320 has 3x optical zoom. a 2.5-inch 115,000 pixel LCD screen, still recording in RAW format, movie mode with audio recording and 31 selectable shooting modes for the user looking for middle ground between full auto and full...
Good External controls are well designed, spaced and sized Manual control options are extensive and include white balance compensation and bracketing of exposure settings RAW shooting mode...
Bad Menu structure is poorly designed and necessitated constant checking of control information 2.5-inch LCD only composed of 115,000 pixels Auto focus struggled in low light...
Bottom line The Olympus SP-320 certainly provides a wide variety of controls, such as full manual features, partial auto, full auto and a wealth of preset shooting options sure to appeal to the user on a budget. The only problem is that the menu is unfriendly towa...
0%
Brand Image Product code Product Stock Price from
Olympus

Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Black
(show image)
E1101106 µ[MJU:] 820 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Blue
(show image)
E1101107 µ[MJU:] 820 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Red
(show image)
E1101108 µ[MJU:] 820 0.00
(excl. VAT)
0 (incl. VAT)