location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Commercial Proofing Paper Roll, 44" x 30,5 m, 250g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Commercial Proofing Paper Roll, 44" x 30,5 m, 250g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042148
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343865723 show
Category:
Paper used for printing vector graphics.
Plotter Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2020 16:21:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Commercial Proofing Paper Roll, 44" x 30,5 m, 250g/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 30.5 m Size (imperial): 111.8 cm (44")
  • - Roll width: 111.8 cm
  • - Print media weight: 250 g/m²
  • - 1 pc(s)
More>>>
Features
Roll length
30.5 m
Roll width
111.8 cm
Size (imperial)
111.8 cm (44")
Print media weight
250 g/m²
Country of origin
Germany
Packaging data
Quantity per pack
1 pc(s)
Package width
145 mm
Package depth
1160 mm
Package height
145 mm
Package weight
8.17 kg
Other features
Compatible products
SureColor SC-P9500 Spectro SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 Violet Spectro SureColor SC-P9000 SureColor SC-P9000 STD Spectro SureColor SC-P9000 STD SureColor SC-P8000 SureColor SC-P8000 STD Spectro SureColor SC-P8000 STD SureColor SC-P20000 SureColor SC-P10000 Epson SureColor SC-T7000 POS Epson SureColor SC-T7000 Epson Stylus Pro 9900 Spectro Proofer UV Epson Stylus Pro 9900 Spectro Proofer Epson Stylus Pro 9900 Epson Stylus Pro 9890 SpectroProofer Epson Stylus Pro 9890 Epson Stylus Pro 9880 Epson Stylus Pro 9800 Epson Stylus Pro 9700 Epson Stylus Pro 9600 + Gretag Macbeth Eye One Display 2 Epson Stylus Pro 9600 Epson Stylus Pro 11880 Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 Epson Stylus Pro 10600
Logistics data
Products per pallet
24 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
99 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
99 cm
Products per pallet (UK)
36 pc(s)
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Master (outer) case width
312 mm
Master (outer) case length
1174 mm
Master (outer) case height
165 mm
Products per master (outer) case
2 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 1 distributor(s)
Worldwide 1 distributor(s)