location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 80 IS + CP760 1/2.5" Compact camera 8 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80 IS + CP760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2513B039
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2018 14:24:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 80 IS + CP760 1/2.5" Compact camera 8 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 8 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel (approx.) *
8 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Still image resolution(s) *
1600 x 1200
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
6.2 - 18.6 mm
Lens structure (elements/groups)
6/5
Combined zoom
12x
Filter
Yes
Number of aspheric elements
1
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Selective Auto Focus, Single Auto Focus
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.3 - 3.5 m
Flash range (tele)
0.3 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Memory
Internal memory
32 MB
Compatible memory cards *
MMC, SD, SDHC
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Incandescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Party (indoor), Portrait, Snow, Sunset, Underwater
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Camera playback
Movie, Single image
Playback zoom (max)
2x
Custom colour
Yes
Histogram
Yes
Image editing
Resizing
Image processor
DIGIC III iSAPS
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
24 shots
Battery life (max)
6 h
Battery type
NB-4L
Number of batteries supported
1
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
86.8 mm
Depth
54.8 mm
Height
22 mm
Weight
125 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch
Other features
Video capability
Yes
Dimensions (WxDxH)
86.8 x 54.8 x 22 mm
Interface
USB 2.0, A/V-out
Data compression
Superfine, Fine, Norm
Built-in flash
Yes
Camera shutter speed
1/60 - 1/1500 s
Focal length (35mm film equivalent)
38 - 114 mm
Compatible operating systems
Windows 2000 SP4 / XP SP2 / Vista Mac OS X v10.3 - 10.4
Digital SLR
No
Date imprinting
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:04:04
Uk has collected 55 expert reviews for Canon Digital IXUS 80 IS + CP760 1/2.5" Compact camera 8 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
igizmo.co.uk
Updated:
2011-08-14 04:04:01
Those people at Canon really know how to make gorgeous-looking cameras, and the IXUS + Brilliant build quality; lovely to look at and use- On paper the specs aren’t absolutely cutting-edgeIt’s one of the smallest around, and the shape is close to perfe...
100%
theregister.co.uk
Updated:
2011-08-14 04:04:02
First impressions are that the Digital 80 IS has that cool “Ixus look” – our model was sleek, silver, stylish and sophisticated, with a matte aluminium finish and chrome trim around the lens. Ixus 80 IS: respectable rather than spectacul...
Bottom line So is the Ixus 80 IS a mere cosmetic makeover of the Ixus 70 IS? Not quite. It’s got a few more pixels on its CCD and the red eye reduction and face detection systems seem better, but all in all, there’s not a great big difference between the...
85%
pocket-lint.com
Updated:
2011-08-14 04:04:03
You can find similar specification from other manufacturers at a lower price, but the IXUS 80 is seriously worthy of consideration...
Good Great design, solid feel, display information, image stabilisation...
Bad Some features hidden in menus, viewfinder a little on the small side, only 32MB SD supplied...
Bottom line You can find similar specification from other manufacturers at a lower price, but the IXUS 80 is seriously worthy of consideration...
80%
techadvisor.co.uk
Updated:
2011-08-14 04:04:03
Like its Digital Elph predecessors, Canons PowerShot SD1100 IS looks and feels great. The Canon PowerShot SD1100 ISs price tag of about £180 puts squarely in the realm of midrange point-and-shoots, but its robust features - including Canons fast...
Bottom line Despite a few minor issues, the Canon PowerShot SD1100 IS is a joy to use, and it produces superb photos for its class. If you can get by without a truly wide-angle lens, youll be more than happy with the SD1100 IS. And, man, does it look cool. Danny...
80%
digicambuyer.co.uk
Updated:
2011-08-14 04:04:03
Canon's IXUS range is iconic - small, perfectly formed cameras that are high on style. The 80 IS is no exception, offered in a choice of four colours from Classic Silver and Candy Pink to Chocolate, and our favourite, the rather slinky golden Caramel...
Good Sleek design, Excellent colour balance and overall image quality, helpful sound memos for tagging images...
Bad Lack of Flash options, Lack of landscape mode...
80%
Cameras.co.uk
Updated:
2011-08-14 04:04:03
The Canon IXUS 80 IS is an 8 megapixel digital camera with a 3x optical zoom lens. It is small enough to slip into a pocket and has a smart looking design. Why Buy the Canon IXUS 80 IS?To get your hands on the IXUS 80 IS will cost you a bit more than...
85%
digitalversus.com
Updated:
2011-08-14 04:04:04
Canon renews its line of small and attractive cameras with the Ixus 80 IS which especially stands out for its design and (finally!) optical stabilization. HandlingIf Canon’s new 2008 line of compacts seems a bit lean (only 4 new ones), its flagship mod...
Good Good optical stabilization, Excellent image quality, Very reactive, Attractive design (4 colors), Easy to use...
Bad No wide angle (38114mm), Optical viewfinder imprecise, weak burst mode, Still no exposure bar when shooting, Finishing touches too plastic (doors, dials, etc.), No optical zoom during video recording...
80%
smh.com.au
Updated:
2011-11-04 09:46:17
Canon Ixus 80isRRP: $380Good compact camera This is an eight-megapixel camera with a three-times zoom (38-114 millimetre focal length in film equivalent). The lens has effective optical image stabilisation. There is face recognition that works in...
0%
photoreview.com.au
Updated:
2011-11-04 09:46:18
Four desirable characteristics will give Canons Ixus 80 IS kudos with style-conscious snapshooters: compact size, stylish appearance, ease of use and excellent imaging performance. The 8-megapixel effective resolution of the Ixus 80 iS is just right f...
90%
goodgearguide.com.au
Updated:
2011-11-04 09:46:18
Another brilliant IXUS unit, the Canon IXUS 80 IS packs image stabilisation and good image quality into a compact and sexy body. A great package for users looking for a new point and shoot.
Good Compact, stylish, optical image stabilisation, sharp images, lightning fast start-up time...
Bad A little noisy, burst mode is somewhat sluggish The Final Word Another brilliant IXUS unit, the Canon IXUS 80 IS packs image stabilisation and good image quality into a compact and sexy body. A great package for users looking for a new point and shoot.
Bottom line Another brilliant IXUS unit, the Canon IXUS 80 IS packs image stabilisation and good image quality into a compact and sexy body. A great package for users looking for a new point and shoot.
85%
apcmag.com
Updated:
2014-08-30 01:46:32
Just as Nikon has its Coolpix, so the name IXUS has become synonymous with Canon's range of pocket-able digital still cameras. And boy, have they come a long way! 8.0 megapixels, face detection, red eye correction and movement detection are par for t...
Good lens...
Bad Not so great in low light, May be a little fragile, Zoom ring...
80%
theglobeandmail.com
Updated:
2014-08-30 01:46:33
Not a bad option for basic photography needs Its usually a good bet that Canon will release two camera models in its PowerShot Digital Elph line over the course of a calendar year. This year, the PowerShot SD1100 IS is the first to grace store shelve...
70%
techdigest.tv
Updated:
2016-02-05 03:43:29
Share Yesterday she had a look at the 90 IS from Canon's IXUS range, today Zara is hands-on with the 80 IS model. Packing an 8.0-megapixel sensor, 3x optical zoom, Optical Image Stabiliser, Motion Detection Technology, Auto Red-Eye Correction and a DIGIC...
0%
brighthub.com
Updated:
2011-08-14 04:04:01
This digital camera review is of the Canon PowerShot SD1100IS, a popular point-and-shoot camera. Find out what this compact digital camera has to offer, as well as what the cameras missing. SummaryThe Canon PowerShot SD1100IS is among the most popul...
Bottom line This digital camera review is of the Canon PowerShot SD1100IS, a popular point-and-shoot camera. Find out what this compact digital camera has to offer, as well as what the cameras missing. SummaryThe Canon PowerShot SD1100IS is among the most popul...
60%
techolive.com
Updated:
2011-08-14 04:04:01
Granted, it’s only sporting a 3x optical zoom and a modest 2.5″ LCD, but the camera itself boasts several unique features including a digital macro and a setting that upper level PowerShots also have called Color Accent. Using Color Accent, users can q...
90%
apcmag.com
Updated:
2011-08-14 04:04:01
Just as Nikon has its Coolpix, so the name IXUS has become synonymous with Canon's range of pocket-able digital still cameras. And boy, have they come a long way! 8.0 megapixels, face detection, red eye correction and movement detection are par for t...
Good lens...
Bad Not so great in low light, May be a little fragile, Zoom ring...
80%
infosyncworld.com
Updated:
2011-08-14 04:04:01
We love the design on Canons new 8-megapixel point-and-shoot, but are its pictures up to snuff? Get the answer in our in-depth Canon SD1100 IS review.
Good Excellent design. Pinhole viewfinder. Great image quality.
Bad Small LCD screen. Slight problems with fringing. Not a feature-set dynamo.
Bottom line The Canon SD1100 IS is a superbly designed camera with a style that looks great and, even better, actually makes the camera easier to use. We loved the inclusion of an optical viewfinder - long the holy grail of compact cameras features here at infoS...
75%
g4tv.com
Updated:
2011-08-14 04:04:02
Video Review:...
0%
Neocamera.com
Updated:
2011-08-14 04:04:02
The Canon Powershot SD1100 IS represents its series with good all-around performance without standing out in any way. It produces nice images with consumer-oriented color, bright print-ready exposure and is quite fast and responsive. There is nothing...
60%
imaging-resource.com
Updated:
2011-08-14 04:04:02
Easily the greatest bargain among pocket cameras, the Canon SD1100 has it all: small size, sleek design, optical image stabilization, a good lens, face detection, custom modes, and a low price. Though its an improvement over last years incredibly pop...
Good Optical image stabilization, DIGIC III image processor just like the big boys, Facial detection for portraits and to confirm those smiles afterwards, Small, sleek body design, High resolution LCD, Good performance figures, especially for a bargain came...
Bad Flash washes out extreme macro shots, Moderate chromatic aberration at wide angle, Soft corners at wide angle, High contrast in harsh lighting, Flash takes just under 10 seconds to recharge after full-power shot, Very small MMC card included, Optical v...
Bottom line Easily the greatest bargain among pocket cameras, the Canon SD1100 has it all: small size, sleek design, optical image stabilization, a good lens, face detection, custom modes, and a low price. Though its an improvement over last years incredibly pop...
0%
insidehw.com
Updated:
2011-08-14 04:04:02
This point-and-shoot camera gives impression of reliability and well built product. Canon IXUS 80 IS has all standard and expected functions without unnecessary “fancy” stuff that some manufacturers implement with intention to attract customers. Canon...
0%
photographyblog.com
Updated:
2011-08-14 04:04:02
At the start of the millennium, Canons original Digital IXUS cameras were the super models of the digital compact world; looking as good as they performed, their popularity seemed a sure bet. But time has moved on, rivals have got slimmer, smaller a...
Bottom line The Canon Digital IXUS 80 IS can perhaps best be summed up as an undemanding snapper for the unpretentious imagemaker – and as such is largely beyond criticism, save for some fiddly controls inherent in a camera with a height and width (if not depth...
80%
maclife.com
Updated:
2011-08-14 04:04:02
Shake all you want, the PowerShot still captures crisp still pictures. Antishake technology has long been an essential feature in camcorders, where slight hand movements can ruin shots or inadvertently push a movie into Blair Witch territory. But th...
Good Optical stabilizer solidifies hand-held photos. Small range-finder eyepiece frames shots in exceptionally bright conditions. Bold, 2.5-inch LCD clearly shows your aim. Great macro mode.
Bad Fine details often muddled together. Moderate background noise in indoor, flash photos.
Bottom line The go-anywhere shape is nicely augmented by the shoot-nearly-anywhere stabilizer. It’s a great camera for snapping photos on a moment’s notice...
80%
whatdigitalcamera.com
Updated:
2011-08-14 04:04:02
The Canon IXUS series is renowned for delivering quality results alongside stylish design. With the IXUS 80IS a 3x optical zoom, 8MP sensor and 2.5in LCD screen means it stays on-brand. Aesthetically the IXUS 80IS looks and feels solid...
Good Speedy performance, optical viewfinder, low shutter lag...
Bad Minor issues with image noise and barrelling...
90%
dcresource.com
Updated:
2011-08-14 04:04:02
The Canon PowerShot SD1100 IS Digital ELPH is a competent ultra-compact camera that is a worthy follow-up to its predecessor, the SD1000. It offers a sleek design, optical image stabilization, snappy performance, and good photo quality. And, with a st...
Good Very good photo quality (in good light), Stylish, ultracompact metal body; comes in five colors, Optical image stabilization, Snappy performance, Sharp 2.5" LCD has good outdoor and low light visibility, Optical viewfinder (a rarity these days), R...
Bad Noisy images in low light; some NR artifacting at low ISOs in good light, Corner blurriness and purple fringing an issue, Zoom setting not shown on LCD, Flash a little slow to charge, More manual controls would be nice, Flimsy door over memory card/bat...
Bottom line The Canon PowerShot SD1100 IS Digital ELPH is a competent ultra-compact camera that is a worthy follow-up to its predecessor, the SD1000. It offers a sleek design, optical image stabilization, snappy performance, and good photo quality. And, with a str...
0%
Laptopmag.com
Updated:
2011-08-14 04:04:02
A fast and attractive camera that offers pretty good image quality for the price.
Good Classy, stylish design, Fast start-up and shot-to-shot, Good image stabilization...
Bad Slightly dull colors, Couldn’t keep up with fast action shots, Some softness at corners of images...
Bottom line Like the many Canon Digital ELPH’s before it, the SD1100 is an attractive pocket camera that’s easy to use and feels great in your hand. Though its image quality was only slightly above average, the SD1100 consistently produced appealing image...
60%
computerworld.com
Updated:
2011-08-14 04:04:03
Like its Digital Elph predecessors, Canons new PowerShot SD1100 IS looks and feels great. Its price tag of about $249 puts it squarely in the realm of midrange point-and-shoots, but its robust features — including Canons fast DIGIC III processor, a...
0%
pcworld.com_techhive.com
Updated:
2011-08-14 04:04:03
Sleek design, superb image capability and intuitive controls make the SD1100 a solid buy.
Good Fast startup, focus, and shutter, Maximum aperture of f2.8...
Bad Lacks a true wideangle lens, Hardtofind manual features...
Bottom line Sleek design, superb image capability and intuitive controls make the SD1100 a solid buy.
82%
thelobeandmail.com
Updated:
2011-08-14 04:04:03
Not a bad option for basic photography needs Its usually a good bet that Canon will release two camera models in its PowerShot Digital Elph line over the course of a calendar year. This year, the PowerShot SD1100 IS is the first to grace store shelve...
70%
steves-digicams.com
Updated:
2011-08-14 04:04:03
The Canon PowerShot SD1100 IS Digital ELPH is offered in five fashionable colors, allowing users to express their creativity and uniqueness. This feature-rich, pocket-sized, 8.0 megapixel, optically image stabilized digital camera is firmly rooted in t...
0%
trustedreviews.com
Updated:
2011-08-14 04:04:03
It seems like barely a month goes by without Canon launching a new IXUS. The range has become almost as synonymous with digital compact cameras as the Apple Ipod has with MP3 players. Canon has always placed style, compactness and image quality as the maj...
70%
digitalcamerareview.com
Updated:
2011-08-14 04:04:03
The folks athave lots of experience building ultracompact, feature-rich digital cameras, and their SD series Digital Elph digicams have consistently been among the most successful competitors in the photography marketplace. That success stems, in lar...
Good Good image quality, Image stabilization, Robust build quality...
Bad Chromatic aberration, Zoom not as sharp as the SD1000's, Battery life could be better, Canon PowerShot SD1100 IS...
Bottom line The SD1100 IS is an impressive digicam when compared to the competition, but it doesn't fare quite as well when compared to the original SD1000. Where does the SD1100 IS fail to measure up to its illustrious predecessor? Most notably, in the lens: the...
0%
Digitaltrends.com
Updated:
2011-08-14 04:04:04
Another year, another ELPH. Canon constantly churns out new models in its Digital ELPH line-up and the latest is the SD1100 IS, a $249 USD 8-megapixel point-and-shoot model with a 3x zoom and optical image stabilization. This compact camera is availabl...
Good Good point-and-shoot camera, Takes quality photos with good color, Optical image stabilization...
Bad Noise at 400 ISO and above, On-screen menu needs streamlining, Minimal manual options...
Bottom line I liked the SD1100 IS Digital ELPH since it does what it’s supposed to do for a reasonable price. Is this the greatest camera to come down the pike? No, but as I said, it does the job. Point-and-shoot portrait pictures are good and outdoor shots...
75%
dpreview.com
Updated:
2011-08-14 04:04:04
The Canon Powershot SD1100 IS (IXUS 80 IS in Europe) is as fresh off the Canon engineers drawing boards as it can get. It was announced only a few weeks ago for the PMA trade show in Las Vegas and already has made its way into the basement vault whi...
Good Very compact body, Decent edge-to-edge sharpness, Clean results at low ISO settings with bright, print-friendly color straight out of the box, Accurate and reasonably quick focus (although slightly slower in low light), Good responsiveness and overall spe...
Bad Battery life when using LCD not brilliant, Slightly underpowered built-in flash, Little manual control, Poor Auto White Balance performance under artificial light, Pretty noisy at any sensitivity above ISO 200 (decent detail retention though), Some highli...
Bottom line The SD1100 is a typical IXUS/SD in many respects. It is compact, well built and sports a reasonably attractive design. It offers good output quality in most situations - straight out of the cam - only requiring minimal user intervention. It is also...
75%
digitalcamerainfo.com
Updated:
2011-08-14 04:04:04
The Canon PowerShot SD1100 IS follows up on its predecessor by adding optical image stabilization and a little more resolution, bringing the total to 8 megapixels. The SD1100 also aims to be trendier than before with its compact body and availability i...
Good Trendy, compact camera Wide views on LCD Image stabilization Cool picture effects Fast, accurate face detection...
Bad Weak, poorly-placed flash Tiny controls Poor handling Slow 1.3 fps Burst mode Flimsy battery door...
Bottom line The Canon PowerShot SD1100 IS makes quite a fashion statement with its multiple color offerings and body that is so compact it could get lost in your pocket. This Digital Elph makes some common sacrifices that all compact cameras make: handling isn&rsquo...
0%
pcmag.com
Updated:
2011-08-14 04:04:04
How do you make the perfect follow-up to an already excellent camera? It aint easy. Our current Editors Choice winner, the Canon PowerShot SD1000 has a new sibling in the SD1100 IS, and not much has changed in the newcomer. The SD1100 IS ups the re...
Good Little noise at high ISO settings. Image stabilization. Optical viewfinder. Antireflective LCD.
Bad Function button is flat and hard to find by touch. Wide-angle lens is not as wide as the SD1000s.
Bottom line The PowerShot SD1100 IS adds a few new features to its Editors Choice predecessor, but the SD1000 still cant be beat in terms of image quality and shooting flexibility...
80%