location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NP-Q1M000 Intel® Celeron® 60 GB 17.8 cm (7") 1 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-Q1M000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-Q1-M000/SUK show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:11:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung NP-Q1M000 Intel® Celeron® 60 GB 17.8 cm (7") 1 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 17.8 cm (7") 800 x 480 pixels
  • - Intel® Celeron®
  • - 60 GB Card reader integrated
  • - Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 3.5 h
More>>>
Display
Display diagonal *
17.8 cm (7")
Display resolution *
800 x 480 pixels
Processor
Processor family *
Intel® Celeron®
Memory
Internal memory *
1 GB
Storage
Internal storage capacity *
60 GB
Card reader integrated *
Yes
Compatible memory cards
CF
Graphics
Maximum graphics card memory
128 MB
Audio
Number of built-in speakers
2
Network
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
No
Ports & interfaces
Headphone out
Yes
DC-in jack
Yes
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
3.5 h
Weight & dimensions
Weight
779 g
Other features
Internal modem
No
Networking features
Fast Ethernet, WLAN
Infrared data port
No
TV-in port
No
DVI port
No
CardBus PCMCIA slot type
No
VGA (D-Sub) ports quantity
1
HDD speed
5400 RPM
Memory slots
1x SO-DIMM
Pointing device
Touchpad
Docking connector
No
TV-out
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 08:55:02
Uk has collected 36 expert reviews for Samsung NP-Q1M000 Intel® Celeron® 60 GB 17.8 cm (7") 1 GB Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
theregister.co.uk
Updated:
2015-01-22 08:55:02
Samsungs YP-Q1: visually very attractive For our money, the Q1 is one of the most visually attractive MP3 players on the market. Sleek, svelte and housing a 2.4in, 320 x 240 screen in a smooth and curvaceous body that measures 98 x 50 x 11mm and weig...
Bottom line The Q1 continues the Samsung tradition of turning out MP3 players that produce a really top-notch sound. This really is one of the best-sounding players about, at least once youve bought a decent pair of earphones. Unfortunately, far too much attenti...
75%
techradar.com
Updated:
2015-01-22 08:55:02
The project formally known as Origami, officially known as Ultra Mobile PC (UMPC), has materialised in the form of the Samsung Q1.Sitting between the notion of a PDA and a Tablet PC, it comes loaded with Windows XP Tablet Edition, but instead of a digi...
Good Good build and battery life...
Bad Sluggish operation...
Bottom line The project formally known as Origami, officially known as Ultra Mobile PC (UMPC), has materialised in the form of the Samsung Q1.Sitting between the notion of a PDA and a Tablet PC, it comes loaded with Windows XP Tablet Edition, but instead of a digi...
60%
stuff.tv
Updated:
2015-01-22 08:55:02
If Bill Gates has his way, Samsung’s Q1 will be your next computer. After more than half a century of computing, the next great leap forward is a Windows-powered tablet with a teeny seven-inch screen and no keyboard. Modern miracle of miniaturisatio...
Good Touchscreen, 40GB hard drive, Bluetooth and Wi-Fi. Stacks of connections including two USB ports, 3.5mm headphone jack, Ethernet, TV-out and Compact Flash.
Bad Pretty heavy, lacks battery juice and the vast majority of software isnt designed for touchscreen. Lack of a keyboard is maddening.
Bottom line Give us back our keyboard Samsung! The Q1 is destined to become a textbook example of innovation without a cause...
60%
T3.com
Updated:
2015-01-22 08:55:02
Dont call it a tablet PC, or a laptop. This is Project Origami in the flesh - the first Ultra-Mobile PC (UMPC), combining PDA, MP3 player, hard drive and PMP.Everything is designed around its seven-inch touchscreen, with a finger-friendly interface...
Good Windows XP in your hand, Good screen...
Bad Too fiddly, Too heavy, Too pointless...
Bottom line Samsung has done a great job with the design, but if you can find a decent use for this, email us and let us know.
40%
pocket-lint.com
Updated:
2015-01-22 08:55:02
Windows in an ultra-mobile format may be a good idea but it doesn’t live up to expectations – better stick to your notebook...
Good Small, Windows XP...
Bad Poor battery life, bulky design...
Bottom line Windows in an ultra-mobile format may be a good idea but it doesn’t live up to expectations – better stick to your notebook...
60%
theglobeandmail.com
Updated:
2015-01-22 08:55:02
NEW YORK ? Looking for a great PC that runs a fully fledged version of Windows XP but weighs less than two pounds? Well, its here ? at least if you can live without the "great" part. The Samsung Q1 is one of the first computers made to Microsoft Corp...
0%
itreviews.com
Updated:
2015-01-22 08:55:02
Ultra Mobile PC, the first of a new breed: Theres a new class of computer on the market: the Ultra Mobile PC. That, at least, is what Microsoft and Intel would like you to believe, and what Samsung, the purveyor of the first of its...
0%
alphr.com
Updated:
2015-01-22 08:55:02
A promising debut for umpcs, but the controls are tricky to master Samsung wasnt only one of the first to announce a UMPC, but also the first to get us a fully working unit. Amazingly, it survived our torturous benchmark tests without overheating, bu...
67%
expertreviews.co.uk
Updated:
2015-01-22 08:55:02
Samsungs Q1 is the first Ultra Mobile PC to be released in the UK. Its small and cute, but the Q1 suffers from too many limitations to justify its very high price. Samsungs Q1 is the first Ultra Mobile PC to hit the UK. The UMPC is the brainchild...
40%
pcadvisor.co.uk
Updated:
2015-01-22 08:55:02
Imagine our excitement when a brand-new Q1 from Samsung – one of the much-hyped Origami devices that have been in the news so much recently – arrived at . Using the Tablet PC Edition of Windows XP, we were itching to put the Samsung through it...
Bottom line Kudos to Samsung for being the first to put an Origami device on sale. However, it has plenty to do to make the concept attractive enough to shift a significant number of units, and it certainly isnt going to do so at this price. There are also desig...
60%
EISA.eu
Updated:
2015-01-22 08:55:02
Featuring full compatibility with Microsoft Windows XP and the ability to touch, write, or type, the Samsung Q1 is a highly compact companion PC with 40GB HDD that lets you communicate and stay entertained wherever life takes you. Take your music, pho...
0%
zdnet.co.uk
Updated:
2015-01-22 08:55:02
Samsungs Q1, the first Ultra Mobile PC (UMPC), lacks the portability of a handheld and falls short of the functionality of a notebook. Unfortunately, it doesnt add anything that would compensate for these failings.
Good Compact and lightweight, Passive touchscreen, Integrated WiFi and Bluetooth...
Bad Short on USB ports and other features business users require, Lacks an integrated optical drive, Hardware design fails to take full advantage of Windows XP Tablet PC Editions screen rotation capability, Performance and battery life are both moderate...
Bottom line Samsungs Q1, the first Ultra Mobile PC (UMPC), lacks the portability of a handheld and falls short of the functionality of a notebook. Unfortunately, it doesnt add anything that would compensate for these failings...
88%
techdigest.tv
Updated:
2015-01-22 08:55:02
So. What is the Samsung Q1? Well heres what it isnt: It lacks the portability and most importantly the 3G connectivity of a Windows Mobile Smartphone. It lacks the sheer power of a modern XP laptop. It doesnt have a removable disk drive so you can...
0%
Businessweek.com
Updated:
2015-01-22 08:55:02
The NP-Q1 works like a dream for multimedia, and its flash memory puts it on the cutting edge. But businesspeople might want to look elsewhere...
60%
justanothermobilemonday.com
Updated:
2015-01-22 08:55:02
Now that I have concluded my series on the Samsung Q1 UMPC, I thought it would be appropriate to share a few closing thoughts. I had the device for a little over a month (actually, from Thanksgiving to New Years). In that time, I had an opportunity...
0%
it-review.net
Updated:
2015-01-22 08:55:02
Today well take a look at Q1, Samsungs vision of an UMPC. With excellent screen, multimedia capabilities and just about everything user needs (note: just about everything), Q1 is really "something else". IF you were to appear somewhere with Q1 in you...
0%
slashgear.com
Updated:
2015-01-22 08:55:02
If we gently ease Apple into an out-of-mind drawer then it becomes fair to say that the award for most anticipated hardware of the year goes to the UMPC, March’s Origami campaign for which persuaded some, at least momentarily, that Microsoft was hip...
0%
akihabaranews.com
Updated:
2015-01-22 08:55:02
Courtesy of Timlechat!A few weeks after its announcement at CeBit 2006, this Q1 hit the stores all over the world, and thats a good move from Samsung for expats all over the world. Here are some pictures of the unpacking process of the Q1:The packagin...
0%
consumerelectronicsnet.com
Updated:
2015-01-22 08:55:02
Jack of all trades, master of some...
0%
v3.co.uk
Updated:
2015-01-22 08:55:02
Microsofts future of mobile computing may only appeal to select users...
60%
mobiletechreview.com
Updated:
2015-01-22 08:55:02
The Ultra Mobile PC (code named Origami) is the result of Microsoft and Intels collaboration to create a new kind of computing platform. Its not a notebook, though it can do anything a notebook can do, its not a PDA since its considerably larger a...
70%
gearlive.com
Updated:
2015-01-22 08:55:02
So, we are finally starting to get some feedback on the much-hyped Origami platform. As it turns out, Samsung Q1 UMPC reviews are starting to trickle in, and what we knew would be the case seems to be true. According to the Washington Post, The Q1 is...
0%
pcmag.com
Updated:
2015-01-22 08:55:02
With Samsungs novel Q1 device ($1,099 direct), the much-hyped UMPC platform by Microsoft and Intel has arrived. First developed as part of the Origami project, these new, tiny Windows-based PCs are supposed to redefine how you compute on the go. In...
Good Good speaker sound quality. Full-blown Windows XP operating system. Very portable. Resolution toggle button.
Bad No keyboard or optical drive included. Not very good for writing extensively. PDA-like stylus. Slow processor and nonupgradable RAM.
Bottom line Just another slate tablet that cant replace a true PC, but it makes for a nice portable media player that would be more attractive if it werent so pricey...
50%