location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4120 Laser A4 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1483B047 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF4120 Laser A4 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Colour printing
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - 12 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (colour, normal)
9.6 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
1
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Index card, Letter
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
66 dB
Mac compatibility
Yes
Compatibility
Windows 98/Me/2000/XP MAC 10.2.8 - 10.4.6
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
650 W
Power consumption (standby)
8 W
Power consumption (off)
3.5 W
Weight & dimensions
Weight
12 kg
Other features
Dimensions (WxDxH)
390 x 532 x 297 mm
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print, Scan
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF 4010 Laser A4 1200 x 600 DPI 20 ppm Canon i-SENSYS MF 4010 Laser A4 1200 x 600 DPI 20 ppm
(show image)
1483B088 MF 4010 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF4350d Laser A4 1200 x 600 DPI 22 ppm
(show image)
2711B082 MF4350d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4340d Laser A4 600 x 600 DPI 22 ppm Canon i-SENSYS MF4340d Laser A4 600 x 600 DPI 22 ppm
(show image)
2711B073 MF4340d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF4320d Laser A4 1200 x 600 DPI 22 ppm
(show image)
2711B005 MF4320d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4330d Laser A4 600 x 600 DPI 22 ppm Canon i-SENSYS MF4330d Laser A4 600 x 600 DPI 22 ppm
(show image)
2711B042 MF4330d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm
(show image)
0860B011 MF8180C 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm Canon i-SENSYS MF4270 Laser A4 600 x 1200 DPI 20 ppm
(show image)
2235B009 MF4270 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4140 Laser A4 600 x 600 DPI 20 ppm Canon i-SENSYS MF4140 Laser A4 600 x 600 DPI 20 ppm
(show image)
1483B037 MF4140 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm
(show image)
1483B027 MF4150 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm
(show image)
0564B030 MF6580PL 0.00
(excl. VAT)
0 (incl. VAT)