location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts 11.1V 4.4Ah 49Wh Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11.1V 4.4Ah 49Wh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI1937
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 13:31:58
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Brand Image Product code Product Stock Price from
CoreParts

CoreParts 6 Cell Li-Ion 10.8V Battery
(show image)
MUXMBI-00010 6 Cell Li-Ion 10.8V 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 6 Cell Li-Ion 10.8V Battery
(show image)
MUXMBI-00009 6 Cell Li-Ion 10.8V 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 6 Cell Li-Ion 10.8V Battery
(show image)
MUXMBI-00008 6 Cell Li-Ion 10.8V 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 6 Cell Li-Ion 10.8V Battery
(show image)
MUXMBI-00007 6 Cell Li-Ion 10.8V 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 6 Cell Li-Ion 10.8V Battery
(show image)
MUXMBI-00006 6 Cell Li-Ion 10.8V 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBI51542 laptop spare part Battery
(show image)
MBI51542 MBI51542 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Li-Ion, 4.4Ah Battery
(show image)
MBI50038 Li-Ion, 4.4Ah 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Li-Ion, 4.4Ah Battery
(show image)
MBI50002 Li-Ion, 4.4Ah 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 10.8V 4300mAh 6Cell Battery
(show image)
MBI2347 10.8V 4300mAh 6Cell 0.00
(excl. VAT)
0 (incl. VAT)