location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER Desktop IR1022F 22ppm A4 Laser 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop IR1022F 22ppm A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0466B002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageRUNNER Desktop IR1022F 22ppm A4 Laser 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 22 ppm
  • - Mono scanning Mono faxing
  • - Internal memory: 128 MB Built-in processor Canon 192 MHz
  • - 24.1 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
4.5 s
Time to first page (black, normal)
8 s
Copying
Copying *
No
Scanning
Scanning *
Mono scanning
Greyscale levels
256
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Input & output capacity
Total output capacity *
500 sheets
Maximum output capacity
1100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Network
Supported network protocols (IPv4)
TCP/IP
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor family
Canon
Processor frequency
192 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
1000 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
24.1 kg
Other features
I/O ports
Ethernet 100Base-TX/10Base-T; USB2.0
Dimensions (WxDxH)
520 x 457 x 378 mm
Network ready
Yes
Power requirements
220 - 240 V; 50/60 Hz
Standard media sizes
A4; A4R; A5R; A5
Compatible operating systems
Windows 98/Me/2000/XP/2003 Server; Mac OS 10.2.8-10.4.3
All-in-one functions
Fax, Scan
Colour all-in-one functions
No