location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 3800

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 3800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C635021A1
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 3800
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 x 1440 DPI Colour
  • - A2 (420 x 594 mm)
  • - USB port Ethernet LAN
More>>>
Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Print speed (best quality)
697 sec
Print speed (normal quality)
405 sec
Print head
Epson Micro Piezo
Paper handling
Maximum print size *
A2 (420 x 594 mm)
ISO A-series sizes (A0...A9)
A2, A3, A4, A5
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Country of origin
Japan
Power
Power consumption (PowerSave)
0.4 W
Power consumption (standby)
5.5 W
Power consumption (typical)
25 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000, Windows XP, Windows XP 64bit, MAC OSX 10.x.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
684 x 376 x 257 mm
Weight
19.5 kg
Packaging data
Package width
520 mm
Package depth
780 mm
Package height
390 mm
Package weight
25.5 kg
Bundled software
Epson ColorBase 2.0 Epson LFP Remote Panel Utility Epson Imaging Workshop
Other features
Plug and Play
Yes
Logistics data
Products per pallet
8 pc(s)
Quantity per pack
1 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
8 pc(s)
Pallet weight (UK)
275 kg
Pallet length (UK)
2.11 m
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:01:04
Uk has collected 19 expert reviews for Epson Stylus Pro 3800 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
professionalphotographer.co.uk
Updated:
2011-08-14 07:01:03
By Simon EcclesEpsons latest A2 printer may cost almost £1000 but it is claimed to be more economical in use than an A4 modelEpson is pitching its new £995 Stylus Pro 3800 printer at photographers who need something bigger than its popular £599 A3+ R2...
0%
pcadvisor.co.uk
Updated:
2011-08-14 07:01:04
At first glance, the Epson Stylus Pro 3800 Standard Model looks out of place in the photo printer market. There are a few very good photo printers with similar features that cost much less than the Epsons £999, and some excellent industrial-strength...
Bottom line If you are a professional photographer or serious amateur looking to reproduce your work at large sizes and with extremely high quality, the Epson Stylus Pro 3800 Standard Model is a great printer. You get speed, quality, and efficiency at a good pric...
80%
EISA.eu
Updated:
2011-08-14 07:01:04
The Epson Stylus Pro 3800 is a fast, professional but also affordable, large-format photo printer. Delivering archival quality pictures of up to A2+ format with a 9-ink pigment UltraChrome K3 system, it is designed to produce colour or monochrome work...
0%
expertreviews.co.uk
Updated:
2011-08-14 07:01:04
Epsons new Stylus Pro 3800 stands out from the crowd as a temptingly sized, desktop A2+ photo-printer for enthusiasts and imaging professionals. Sitting directly beneath the larger and pricier A2+ Stylus Pro 4800, the Pro 3800 is the companys entry-l...
80%
macworld.co.uk
Updated:
2011-08-14 07:01:04
As a general rule, the market for A3 printers and smaller tends to be home and office, while the market for A1 printers and above tends to be bureaux and other professional users. A2 printers have mostly been viewed as a niche market that falls somewhe...
Good No need to change between different black inks, wide range of media available, wide colour gamut, print driver supports Intel Macs...
Bad No roll feeder which makes it diffi cult to print panoramas, printer changes between photo and matte black inks, not as robust as other professional printers...
Bottom line The Stylus Pro 3800 overcomes the main limitation of the 4800 in so far as you don’t have to keep swapping ink cartridges around. It’s also slightly smaller and quite a lot cheaper. The only real fault is the lack of a roll-feeder option, whic...
100%
digitalartsonline.co.uk
Updated:
2011-08-14 07:01:04
Epson’s new Stylus Pro 3800 is a photographic-quality inkjet printer for any sheet size up to A2+. Priced at £995, it fills a gap in Epson’s range between the £599 A3+ Stylus Photo R2400 and the heavier-duty £1,495 A2+ Stylus Pro 4800. All...
80%
photo-i.co.uk
Updated:
2011-08-14 07:01:04
The EPSON Stylus Pro 3800 A2 printer Digital cameras have been pushing image quality upwards for the past few years and now we are seeing affordable 8, 10, and 12+ megapixel cameras. This has meant photographers can now capture image quality that i...
Good Superb print quality, Print life, Compact design, Monochrome printing...
Bad Ink prices approx £35 per cartridge, Flimsy paper out tray, Price (£995 vat) ouch!, Print quality 105, Features 95, Ease of use 98, Design 100, Value 95, Rating 493 Highly Recommended...
Bottom line The Epson Stylus Pro 3800 was announced in September 2006 a few days before Photokina. This was the first time I had heard of the printer, usually we get to hear about new products weeks or months in advance. Looking through the specifications nothing...
0%
goodgearguide.com.au
Updated:
2011-11-04 14:28:38
At first glance, the Epson Stylus Pro 3800 Standard Model looks out of place in the photo printer market. There are a few very good photo printers with similar features that cost much less than the Epsons $2195, and some excellent industrial-strength...
Good Excellent quality prints, outstanding speed on almost any media type...
Bad Wastes at least 2ml of ink each time it prints The Final Word If you are a professional photographer or serious amateur looking to reproduce your work at large sizes and with extremely high quality, the Epson Stylus Pro 3800 Standard Model is a great p...
Bottom line If you are a professional photographer or serious amateur looking to reproduce your work at large sizes and with extremely high quality, the Epson Stylus Pro 3800 Standard Model is a great printer. You get speed, quality, and efficiency at a good price...
80%
pcworld.co.nz
Updated:
2011-11-04 14:28:38
The Stylus Pro 3800 overcomes the main limitation of the 4800 in so far as you don’t have to keep swapping ink cartridges around. It’s also slightly smaller and quite a lot cheaper. The only real fault is the lack of a roll-feeder option, which is mai...
90%
pcworld.co.nz
Updated:
2016-12-29 17:35:21
As a general rule, the market for A3 printers and smaller tends to be home and office, while the market for A1 printers and above tends to be bureaux and other professional users. A2 printers have mostly been viewed as a niche market that falls somewhere...
0%
brighthub.com
Updated:
2011-08-14 07:01:03
The Epson Stylus Pro 3800 is at the low end of Epsons Stylus Pro product line We look at it to see how it stacks up as a photo printer- and how it compares to higher end printers in the same product line. Epson Stylus Pro 3800 Photo PrinterThe Epson...
Bottom line User reviews were almost uniformly good to excellent. P...
100%
electronicsme.com
Updated:
2011-08-14 07:01:03
Epson Stylus Pro 3800 Professional Edition. A printer that can handle paper up to 17" wide, the Epson Stylus Pro 3800 Professional Edition is compatible with Mac OS X, Windows XP, and Vista. This printer offers users the option to print on a wide range...
Bottom line In conclusion, the Epson Stylus Pro 3800 Professional Edition provides quality photo printing capabilities on a wide range of paper options that are sure to meet the needs of the aspiring artists and casual user alike. Although it does not offer users...
76%
photographyblog.com
Updated:
2011-08-14 07:01:03
Theres a huge jump, both in size and price, from 13" wide printers to large format printers that can handle 17" or wider media. The new Epson Stylus Pro 3800 is an interesting addition to the Epson line-up that straddles the size and cost lines. Rat...
Bottom line Epson Stylus Pro 3800 Review Review Date: June 25th 2007Author: Jon Canfield Leave a comment about this Review Introduction Theres a huge jump, both in size and price, from 13" wide printers to large format printers that can handle 17" or wider media...
90%
macworld.com
Updated:
2011-08-14 07:01:04
SummaryPros: Superior print quality on all paper types; prints on thick papers up to 17 inches by 22 inches; long-lasting prints; large-capacity ink cartridges. Cons: Switching between matte and photo papers wastes ink. Price as rated: $1,295 Best Curr...
Good Superior print quality on all paper types; prints on thick papers up to 17 inches by 22 inches; long-lasting prints; large-capacity ink cartridges.
Bad Switching between matte and photo papers wastes ink.
Bottom line If you are a professional photographer or serious amateur looking to reproduce your work at large sizes and with extremely high quality, the Epson Stylus Pro 3800 Standard Model is a great printer. You get speed, quality, and efficiency at a good price...
80%
tipa.com
Updated:
2011-08-14 07:01:04
Awarded by TIPA Association.
0%
shutterbug.com
Updated:
2011-08-14 07:01:04
The Pro 3800 can handle prints as small as 4x6”, though that size seems dwarfed by the printer and somewhat odd to run on this machine. It can also handle up to 1.5mm thick media. There is no bulk feed tray or roll paper accessory on this unit, or a...
0%
luminous-landscape.com
Updated:
2011-08-14 07:01:04
Epson Stylus Pro 3800 A First Impressions Review Epson deservedly is the big dog of the photographic-quality inkjet printer world. Their printers have over the past 10 years revolutionized photographic output. The just-released Stylus Pro 3800 is the...
0%