location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE R1500 Gen5 JP/TW UPS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R1500 Gen5 JP/TW UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1L89A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017140940 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2025 02:37:24
The date of the most recent change of this product data-sheet in Icecat.
Quickspecs (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Designed for Simple, Fast Integration and Use

The HPE Line Interactive Rackmount Uninterruptible Power Systems delivers industry leading LCD offers a graphical interface which provides critical UPS information in a single screen view.
Up to four extended runtime modules can be quickly added to the UPS configuration that extends your UPS by a factor of 15x[1] or more.
Batteries can be hot-swapped safely without shutting down equipment.

Increased Efficiency and Capacity to Maintain Uptime and Business Continuity

The HPE Line Interactive Rackmount Uninterruptible Power Systems protect devices by providing up to 14%[2] more wattage compared to traditional uninterruptible power supplies.
Enhanced Battery Management (EBM) technology delivers up to 50%[3] longer battery life.
Industry leading efficiency of up to 99%[4] helps to certify minimal power loss and lower power costs.

Optional Power Management and Monitoring

The HPE Line Interactive Rackmount Uninterruptible Power Systems allow remote access through an optional 1GbE network management card enabling widespread connectivity with most user networks.
Our web-based management application, HPE Power Protector, allows you to monitor, manage, and control a single UPS both locally and remotely.
Outlet switching and metering at the load segment lets you to monitor, control and prioritize access to the UPS.

Country Distributor
France 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)